EN
  • EN
  • DE

FDMT800100DC

Part No FDMT800100DC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 24A/162A 8DUAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features N-Channel 100 V 24A (Ta), 162A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88
Manufacturer ON Semiconductor
Series Dual Cool™, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package 8-Dual Cool™88
Family Name FDMT800100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMT800100DCTR, FDMT800100DCDKR, FDMT800100DCCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871670-FDMT800100DC
Ultra Librarian 3D Model Ultra Librarian FDMT800100DC CAD Model

Description

ON Semiconductor FDMT800100DC SiC MOSFET

The FDMT800100DC from ON Semiconductor is a state-of-the-art Silicon Carbide (SiC) MOSFET designed for high-efficiency power conversion and management applications. This cutting-edge device offers a combination of low on-resistance, high-speed switching, and robust thermal performance, making it an ideal choice for a wide range of industrial, automotive, and energy applications.

Key Features

  • Low On-Resistance: The FDMT800100DC boasts an ultra-low on-resistance of just 80 mΩ, significantly reducing conduction losses and improving overall system efficiency.
  • High Breakdown Voltage: With a breakdown voltage of 1,000V, this MOSFET can handle high voltage applications with ease, providing reliable performance under stress.
  • Fast Switching Speed: The device's fast switching capabilities minimize switching losses and enable operation at higher frequencies, which can lead to smaller and more cost-effective system designs.
  • Enhanced Thermal Performance: The SiC MOSFET is designed to operate at higher temperatures than traditional silicon devices, offering improved thermal management and reliability.

Applications

The FDMT800100DC is versatile and can be used in various applications where efficiency and power density are critical. Some of the common applications include:

  • Electric Vehicle (EV) inverters and chargers
  • Uninterruptible power supplies (UPS)
  • Solar inverters and energy storage systems
  • Industrial motor drives and power supplies

Product Benefits

The FDMT800100DC SiC MOSFET from ON Semiconductor offers numerous benefits to designers and engineers. Its low on-resistance and high breakdown voltage ensure minimal power loss and robust operation in high voltage environments. The fast switching speed allows for higher efficiency and the potential for downsizing components, which can lead to reduced system costs and improved power density. Moreover, the enhanced thermal characteristics of SiC technology extend the device's lifespan and reliability, even in demanding conditions.

Overall, the FDMT800100DC is a powerful solution for modern power conversion challenges, providing performance improvements that can lead to more efficient, compact, and reliable electronic systems.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4777 $52.3885
12+ $8.5971 $103.1652
19+ $8.3284 $158.2396
25+ $8.0598 $201.4950
33+ $7.7911 $257.1063
43+ $6.9851 $300.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,456 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess