ON Semiconductor FDP020N06B-F102 N-Channel MOSFET
The FDP020N06B-F102 from ON Semiconductor is a state-of-the-art N-Channel MOSFET that stands out for its high efficiency and reliability. Designed to cater to a wide array of power applications, this MOSFET is an ideal choice for engineers looking to improve the performance of their power management systems.
Key Features:
- High Current Capability: The device can handle a continuous drain current of up to 120A, making it suitable for high-power applications.
- Low On-Resistance: With a typical R<sub>DS(on) value of just 2.5 mΩ, this MOSFET ensures minimal power loss and higher efficiency in your circuits.
- High-Speed Switching: The FDP020N06B-F102 is designed for fast switching applications, providing quick response times and improved performance.
- Robust Thermal Performance: Thanks to its advanced packaging, the MOSFET exhibits excellent thermal characteristics, ensuring stable operation even under high-load conditions.
Applications:
The versatile nature of the FDP020N06B-F102 MOSFET makes it suitable for a wide range of applications, including:
- Power Supply Units (PSUs)
- DC-DC Converters
- Motor Drives
- Automotive Applications
- Power Management for Computers and Servers
Technical Specifications:
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
60V
Continuous Drain Current (I<sub>D)
120A
Pulsed Drain Current (I<sub>DM)
480A
Power Dissipation (P<sub>D)
375W
Operating Temperature Range
-55°C to 175°C
With its robust design and exceptional electrical characteristics, the FDP020N06B-F102 from ON Semiconductor is a powerful component that enhances the efficiency and reliability of your power management solutions.