EN
  • EN
  • DE

FDS6982AS_G

Part No FDS6982AS_G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2 N-CH 30V 6.3A/8.6A 8SO / Mosfet Array 2 N-Channel (Dual) 30V 6.3A, 8.6A 900mW Surface Mount 8-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Series PowerTrench®, SyncFET™
Package Tape & Reel (TR)
Product Status Obsolete
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 6.3A, 8.6A
Rds On (Max) @ Id, Vgs 28mOhm @ 6.3A, 10V, 13.5mOhm @ 8.6A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA, 3V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 9nC @ 5V, 16nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds 610pF @ 10V, 1250pF @ 10V
Power - Max 900mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number FDS69
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 2,500
Win Source Part Number 1129898-FDS6982AS_G
Ultra Librarian 3D Model Ultra Librarian FDS6982AS_G CAD Model

Description

ON Semiconductor FDS6982AS_G Dual N-Channel PowerTrench® MOSFET

The ON Semiconductor FDS6982AS_G is a high-performance, dual N-Channel PowerTrench® MOSFET designed for space-constrained power management applications. This advanced power MOSFET is optimized for synchronous rectification in DC/DC converters, which makes it a perfect choice for portable electronics, computing devices, and networking systems where efficiency and compact design are critical.

With an integrated common-drain configuration, the FDS6982AS_G allows for a simplified PCB layout, providing designers with a flexible and straightforward solution for their circuit designs. The device features a low on-resistance (RDS(on)) of just 8.5 mΩ at VGS = 10V, which translates to reduced conduction losses and improved overall efficiency in applications.

The PowerTrench® technology employed in the FDS6982AS_G enhances its performance by offering a low gate charge (Qg), which minimizes switching losses without compromising on the MOSFET's ability to handle high currents. This technology also provides excellent thermal characteristics, ensuring the device operates reliably even under high-power conditions or in temperature-sensitive environments.

Key Features:

  • Dual N-Channel 30V, 13A continuous drain current (ID)
  • Low RDS(on) of 8.5 mΩ at VGS = 10V
  • High power and current handling capability
  • PowerTrench® technology for reduced gate charge and low thermal resistance
  • Common-drain configuration suitable for high-density PCB layouts
  • RoHS compliant and Halogen-free

Safety and environmental concerns are also addressed with the FDS6982AS_G, as it is RoHS compliant and Halogen-free, ensuring that the product meets the latest regulations for hazardous substances. This commitment to environmental stewardship makes it an ideal component for manufacturers looking to create eco-friendly products.

In conclusion, the ON Semiconductor FDS6982AS_G Dual N-Channel PowerTrench® MOSFET is a robust, efficient, and reliable component that offers a blend of performance and compact design. It is suitable for a wide range of high-efficiency applications where space is at a premium and power consumption is of paramount importance.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165
Infineon Technologies
120V 237A 4V 375W 3mΩ@10V 1 N-channel N-Channel HSOF-8 Single FETs, MOSFETs RoHS
Lowest to $4.0747
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7222 $51.6660
63+ $1.6111 $101.4993
97+ $1.5556 $150.8932
139+ $1.4445 $200.7855
180+ $1.3889 $250.0020
226+ $1.3333 $301.3258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,630 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess