EN
  • EN
  • DE

FDWS9508L-F085

Part No FDWS9508L-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 80A 8PQFN  /  P-Channel 40 V 80A (Tc) 214W (Tj) Surface Mount 8-PQFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101, PowerTrench®
Package Tape & Reel
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 4.9mOhm @ 80A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 107 nC @ 10 V
Vgs (Max) ±16V
Input Capacitance (Ciss) (Max) @ Vds 4840 pF @ 20 V
Power Dissipation (Max) 214W (Tj)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-PQFN (5x6)
Package / Case 8-PowerTDFN
Base Product Number FDWS9508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FDWS9508L-F085OSDKR,FDWS9508L-F085OSCT,FDWS9508L-F085OSTR,FDWS9508L-F085-ND
Standard Package 3,000
Win Source Part Number 1059018-FDWS9508L-F085
Ultra Librarian 3D Model Ultra Librarian FDWS9508L-F085 CAD Model

Description

ON Semiconductor FDWS9508L-F085 Power MOSFET

The FDWS9508L-F085 is a high-performance Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. Designed to meet the rigorous demands of modern electronic circuits, this MOSFET is a critical component for a wide range of applications, including power management, motor control, and inverter systems.

Constructed with advanced PowerTrench® technology, the FDWS9508L-F085 offers exceptionally low on-resistance (R<sub>DS(on)) and gate charge (Q<sub>g), which translates to reduced conduction and switching losses. This technology enables the MOSFET to achieve high efficiency and reliability, making it an ideal choice for high-performance power conversion applications.

With its compact and robust design, the FDWS9508L-F085 is housed in a 5x6 mm flat lead package that provides excellent thermal performance and is suitable for space-constrained applications. The package is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Key Features:

  • Low on-resistance (R<sub>DS(on)) for improved efficiency
  • Low gate charge (Q<sub>g) for faster switching performance
  • PowerTrench® technology for superior thermal and electrical performance
  • 5x6 mm flat lead package for compact design
  • RoHS compliant for environmental sustainability

Applications:

  • DC/DC converters for computer servers and telecom systems
  • Motor drives and inverter systems for industrial applications
  • Power management in portable and consumer electronics
  • Switching regulators and synchronous rectification

The FDWS9508L-F085 is a testament to ON Semiconductor's commitment to providing components that enhance system efficiency and reliability. With its advanced features and robust design, this Power MOSFET is an excellent choice for engineers looking to optimize their power circuit designs.

Whether you are designing power supplies, inverters, or any other application that requires high-efficiency power conversion, the FDWS9508L-F085 from ON Semiconductor offers the performance and reliability you need to succeed.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8382 $54.7056
16+ $6.3971 $102.3536
25+ $6.1765 $154.4125
35+ $5.7353 $200.7355
46+ $5.5147 $253.6762
57+ $5.2941 $301.7637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess