EN
  • EN
  • DE

FDWS9509L-F085

Part No FDWS9509L-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 65A 8DFN / P-Channel 40 V 65A (Tc) 107W (Tj) Surface Mount 8-DFN (5.1x6.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 8mOhm @ 65A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 67 nC @ 10 V
Vgs (Max) ±16V
Input Capacitance (Ciss) (Max) @ Vds 3360 pF @ 20 V
Power Dissipation (Max) 107W (Tj)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-DFN (5.1x6.3)
Case / Package 8-PowerTDFN
Base Product Number FDWS9509
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDWS9509L-F085-ND,FDWS9509L-F085OSCT,FDWS9509L-F085OSDKR,FDWS9509L-F085OSTR
Standard Package 3,000
Win Source Part Number 1323964-FDWS9509L-F085
Ultra Librarian 3D Model Ultra Librarian FDWS9509L-F085 CAD Model

Description

The FDWS9509L-F085 is a high-performance, dual N-Channel PowerTrench<sup>® MOSFET brought to you by ON Semiconductor, a renowned leader in power and signal management. Designed with advanced process technology, this MOSFET provides excellent R<sub>DS(on), low gate charge, and operation with gate voltages as low as 4.5V, making it suitable for a wide range of power applications.

This device is optimized for power switching applications where high efficiency is a priority. With its dual N-Channel configuration, it is perfect for synchronous rectification in DC/DC converters, which can be used in computing, telecom, and consumer applications. The FDWS9509L-F085 also features a 30V drain-source voltage (V<sub>DSS), which is ideal for systems that require a moderate voltage range.

ON Semiconductor's commitment to innovation is evident in the FDWS9509L-F085's design, which includes a robust and reliable construction that ensures long-term stability and performance. The MOSFET's low intrinsic capacitance and resistance contribute to its high-speed switching capabilities, thereby reducing losses and improving overall system efficiency.

The FDWS9509L-F085 is packaged in a compact, surface-mount Power56 package, which not only saves space but also contributes to better thermal performance and lower on-resistance. Its package is RoHS compliant and Halogen-free, supporting the global initiative for environmentally friendly electronic components.

In summary, the FDWS9509L-F085 is an exceptional choice for designers looking for a MOSFET that offers low conduction losses, fast switching speeds, and high efficiency. With its robust design and advanced features, this product from ON Semiconductor stands out as a superior solution for modern power management challenges.

Key Features:

  • Dual N-Channel MOSFET configuration
  • Low R<sub>DS(on) for high efficiency
  • 4.5V to 8V gate drive voltage range
  • 30V drain-source voltage (V<sub>DSS)
  • Power56 package for compact footprint and enhanced thermal performance
  • RoHS compliant and Halogen-free

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3062 $52.2480
95+ $1.0717 $101.8115
145+ $1.0382 $150.5390
200+ $1.0048 $200.9600
260+ $0.9713 $252.5380
345+ $0.8708 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess