EN
  • EN
  • DE

FFPF12UP20DPTU

Part No FFPF12UP20DPTU
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 6A TO220F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Anode Standard 200 V 6A Through Hole TO-220-3 Full Pack
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220F-3
Family Name FFPF12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919090-FFPF12UP20DPTU
Ultra Librarian 3D Model Ultra Librarian FFPF12UP20DPTU CAD Model

Description

ON Semiconductor FFPF12UP20DPTU Ultrafast Recovery Power Rectifier

The ON Semiconductor FFPF12UP20DPTU is a state-of-the-art ultrafast recovery power rectifier designed to meet the demanding requirements of high-efficiency power conversion systems. This component is engineered to offer exceptional performance in applications requiring fast switching, low power loss, and high thermal stability.

Key Features:

  • High Reverse Voltage Capability: The FFPF12UP20DPTU is capable of withstanding reverse voltages up to 200V, making it suitable for high-voltage applications.
  • Ultrafast Recovery Time: With a recovery time as low as 25 ns, this rectifier is optimized for high-speed switching, reducing losses in power conversion processes.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) characteristic of this device helps to minimize conduction losses, contributing to overall system efficiency.
  • High Current Rating: This power rectifier supports a continuous forward current of up to 12A, allowing it to handle significant power levels in various electronic circuits.
  • Soft Recovery Characteristics: The soft recovery feature of the FFPF12UP20DPTU minimizes electromagnetic interference (EMI) and stress on other circuit components during switching events.
  • Robust Design: The device is designed to be rugged and reliable, with a planar structure and a glass passivated junction that enhances its stability and longevity.

Applications:

The FFPF12UP20DPTU is ideally suited for a range of applications that require efficient and reliable power management. These include:

  • Power supply units (PSUs)
  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters and inverters
  • Automotive charging systems
  • Industrial power management solutions

Package and Quality Assurance:

The FFPF12UP20DPTU comes in a TO-220FP full-pack package that ensures excellent heat dissipation and mechanical protection of the device. ON Semiconductor is committed to delivering high-quality products, and this rectifier is no exception. It is produced in facilities that are compliant with industry-standard certifications, ensuring reliability and performance consistency for critical applications.

With its combination of high-speed switching, efficiency, and robustness, the ON Semiconductor FFPF12UP20DPTU is an excellent choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess