EN
  • EN
  • DE

FFPF15U40STU

Part No FFPF15U40STU
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 15A TO220F / Diode Standard 400 V 15A Through Hole TO-220F-2L
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.4 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 40 µA @ 400 V
Mounting Through Hole
Case / Package TO-220-2 Full Pack
Supplier Device Package TO-220F-2L
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number FFPF15
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1,000
Win Source Part Number 1325737-FFPF15U40STU
Ultra Librarian 3D Model Ultra Librarian FFPF15U40STU CAD Model

Description

The ON Semiconductor FFPF15U40STU is a high-performance ultrafast recovery diode designed to meet the needs of a variety of power conversion and switching applications. This diode features a 400V reverse voltage and a 15A forward current, making it well-suited for high-voltage and high-current operations.

Key Features

  • Ultrafast Recovery Time: The FFPF15U40STU boasts an ultrafast recovery time, which is essential for minimizing power loss in high-frequency power switching applications.
  • High Reverse Voltage: With a reverse voltage rating of 400V, this diode is capable of handling high voltage requirements, providing reliable performance in a range of electronic circuits.
  • High Forward Current: A forward current rating of 15A ensures that the diode can accommodate high current flows, making it suitable for heavy-duty applications.
  • Low Forward Voltage Drop: The low forward voltage drop feature helps to reduce power dissipation and improve efficiency in power conversion systems.
  • Robust Design: The diode is designed to withstand harsh conditions, providing a long operational lifespan and reliability.

Applications

The FFPF15U40STU is ideal for a wide range of applications, including:

  • Power supply management
  • DC-DC converters
  • AC-DC converters
  • Free-wheeling diodes in inverter applications
  • Switching power supplies

Product Specifications

Parameter Value Reverse Voltage (V<sub>R) 400V Forward Current (I<sub>F) 15A Recovery Time (t<sub>rr) Ultrafast Operating Temperature Range -65°C to +175°C

In summary, the ON Semiconductor FFPF15U40STU is an exceptional choice for engineers and designers looking for a diode with fast recovery time, high voltage and current ratings, and efficiency in power management tasks. Its robustness and versatility make it a valuable component in modern electronic systems.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9781 $58.6860
145+ $0.8026 $116.3770
225+ $0.7775 $174.9375
310+ $0.7524 $233.2440
400+ $0.7273 $290.9200
535+ $0.6521 $348.8735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess