EN
  • EN
  • DE

FGA30N65SMD

Part No FGA30N65SMD
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 650V 60A 300W TO3P-3 / 650 V, 30 A Field Stop IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 650V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 90A
Vce(on) (Maximum) at Vge, Ic 2.5V at 15V, 30A
Power - Max 300W
Switching Energy 716μJ (on), 208μJ (off)
Input Type Standard
Gate Charge 87nC
Td (on/off) at 25°C 14ns/102ns
Test Condition 400V, 30A, 6Ohm, 15V
Reverse Recovery Time (trr) 35ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-3P-3, SC-65-3
Supplier Device Package TO-3PN
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811911-FGA30N65SMD
Ultra Librarian 3D Model Ultra Librarian FGA30N65SMD CAD Model

Description

ON Semiconductor FGA30N65SMD IGBT

The FGA30N65SMD is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This IGBT is part of ON Semiconductor's extensive portfolio of energy-efficient devices and is particularly suited for applications requiring fast switching and high efficiency.

Key Features:

  • High Current Capability: The FGA30N65SMD can handle a continuous collector current of up to 30A, making it ideal for heavy-duty applications.
  • High Voltage Rating: With a collector-emitter voltage (Vce) of 650V, this IGBT can be used in high voltage circuits, providing reliable performance in a variety of power applications.
  • Low On-Resistance: Low on-state voltage drop due to low on-resistance ensures high efficiency, which is critical in minimizing energy loss and heat generation.
  • Fast Switching Speed: The device offers fast switching characteristics, which is beneficial for reducing switching losses, especially in high-frequency operations.
  • Co-Packaged Diode: Comes with a co-packaged free-wheeling diode which offers additional protection for inductive loads and helps to reduce component count in the circuit design.

Applications:

The FGA30N65SMD is versatile and can be used in a wide range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Motor Drives
  • Switch Mode Power Supplies (SMPS)
  • Solar Inverters
  • Welding Equipment

Advantages:

By incorporating the FGA30N65SMD into your design, you can expect:

  • Enhanced system reliability due to the robustness of the device.
  • Improved power density, which is essential for compact and efficient power designs.
  • Reduction in overall system costs through the integration of the co-packaged diode and reduced component count.
  • Energy savings due to the high efficiency and low power losses of the IGBT.

Quality and Support:

ON Semiconductor is committed to providing high-quality products and offers comprehensive technical support for the FGA30N65SMD. Customers can access a wealth of resources including datasheets, application notes, and design tools to facilitate the integration of this IGBT into their projects.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7341 $51.9479
45+ $2.2434 $100.9530
70+ $2.1733 $152.1310
96+ $2.1032 $201.9072
123+ $2.0331 $250.0713
165+ $1.8227 $300.7455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess