EN
  • EN
  • DE

FGH40T70SHD-F155

Part No FGH40T70SHD-F155
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 650V FS GEN3 TRENCH IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 700 V 80 A 268 W Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name FGH40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FGH40T70SHD_F155, FGH40T70SHD_F155-ND
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871761-FGH40T70SHD-F155
Ultra Librarian 3D Model Ultra Librarian FGH40T70SHD-F155 CAD Model

Description

ON Semiconductor FGH40T70SHD-F155 IGBT

The FGH40T70SHD-F155 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This IGBT is designed to offer a high level of efficiency and reliability for a wide range of power electronics applications. It is particularly well-suited for use in inverters, converters, and motor drives, where efficient power conversion is critical.

Key Features

  • High Current Rating: The FGH40T70SHD-F155 is capable of handling a continuous collector current of up to 70A, making it suitable for high-power applications.
  • Low On-State Voltage: This IGBT features a low on-state voltage drop, which enhances overall efficiency by minimizing conduction losses.
  • Fast Switching Speed: With its fast switching characteristics, this device reduces switching losses and improves performance in high-frequency operations.
  • Robust Temperature Performance: The FGH40T70SHD-F155 is designed to operate effectively over a wide temperature range, ensuring reliability in various environmental conditions.
  • Co-Packaged Diode: This IGBT comes with an integrated free-wheeling diode, which provides additional protection against reverse voltage and reduces the need for external components.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • Motor Drives
  • Induction Heating
  • Renewable Energy Systems

The FGH40T70SHD-F155 from ON Semiconductor is built with the latest IGBT technology, offering an optimal balance between switching performance and conduction losses. This balance is essential for energy-saving in power applications. The device's robust design and high current handling capability ensure that it can withstand the rigors of demanding environments while maintaining high performance.

Whether it's for industrial motor control, power management, or renewable energy systems, the FGH40T70SHD-F155 IGBT provides a reliable and efficient solution for your power conversion needs. With ON Semiconductor's commitment to quality, you can expect this IGBT to deliver exceptional performance and longevity.

For detailed specifications and application notes, please refer to the official ON Semiconductor datasheet for the FGH40T70SHD-F155 IGBT.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 415 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess