EN
  • EN
  • DE

FGPF30N30

Part No FGPF30N30
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 300V, 30A PDP IGBT | IGBT 300V 46W TO220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 300V
Current - Collector Pulsed (Icm) 80A
Vce(on) (Maximum) at Vge, Ic 1.5V at 15V, 10A
Maximum Power 46W
Input Type Standard
Gate Charge 39nC
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220F
Family Part Number FGPF30N30
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1174207-FGPF30N30
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FGPF30N30 CAD Model

Description

FGPF30N30: Robust Power Field Effect Transistor by ON Semiconductor

The FGPF30N30, designed and manufactured by ON Semiconductor, stands as a testament to the company's commitment to providing high-quality power management solutions. This particular Field Effect Transistor (FET) is engineered to cater to a wide array of applications that demand high efficiency and reliability. The FGPF30N30 is an ideal choice for designers looking to enhance their power systems' performance in various electronic devices.

Key Features

  • High Current Capability: The FGPF30N30 is capable of handling a continuous drain current of 30A, making it suitable for high-power applications.
  • High Voltage Threshold: With a drain-to-source voltage (Vdss) of 300V, this FET can be used in circuits that experience high voltage levels, providing ample headroom for a wide range of industrial and commercial uses.
  • Low On-Resistance: Featuring a low RDS(on) value, it ensures minimal power loss during operation, which translates to increased efficiency and reduced heat generation.
  • Fast Switching Speed: The fast-switching capability of the FGPF30N30 minimizes transition losses, further enhancing its efficiency in high-frequency applications.
  • Robustness: The device is characterized by its ruggedness, with a robust design that can withstand harsh operating conditions, making it a reliable choice for demanding environments.

Applications

The FGPF30N30 is versatile and can be employed in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters and Converters
  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • LED Lighting

Quality and Environmental Compliance

ON Semiconductor ensures that the FGPF30N30 meets stringent quality standards. It is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured without the use of harmful substances that could pose health and environmental risks. Additionally, the device is designed with a focus on energy efficiency, contributing to the development of greener electronic solutions.

In conclusion, the FGPF30N30 by ON Semiconductor is a powerful and efficient FET that offers high voltage capability, low on-resistance, fast switching, and robustness, making it an excellent choice for designers aiming to build reliable and high-performance power systems.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess