EN
  • EN
  • DE

FH102-TR-E

Part No FH102-TR-E
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059096-FH102-TR-E
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FH102-TR-E CAD Model

Description

The FH102-TR-E from ON Semiconductor is a high-performance N-Channel Power MOSFET that offers exceptional features and is designed for a wide range of applications. This power MOSFET is a crucial component for designers looking to achieve efficient power management and conversion in their electronic designs.

Key Features:

  • Low On-Resistance: The FH102-TR-E is engineered with low on-resistance, which translates to reduced conduction losses and improved power efficiency, making it an ideal choice for power-sensitive applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET can operate at higher frequencies, which is beneficial for applications requiring quick response times and high-speed operation.
  • Thermal Stability: It is designed to maintain performance over a wide temperature range, ensuring reliability and longevity even under thermal stress.
  • Robust Package: Encased in a compact SOT-23 package, the FH102-TR-E offers a space-saving solution without compromising on power and performance.

Applications:

The FH102-TR-E is versatile and can be used in various applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting
  • Load Switching
  • Battery Management Systems

Specifications:

The FH102-TR-E boasts impressive specifications that make it a top choice for engineers and designers:

  • Drain-Source Voltage (VDS): 20V
  • Continuous Drain Current (ID): 3A
  • Power Dissipation (PD): 1.25W
  • Gate-Source Voltage (VGS): ±8V
  • Static Drain-Source On-Resistance (RDS(on)): 70mΩ

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products, and the FH102-TR-E is no exception. It is manufactured under strict quality control standards, ensuring that each unit meets the rigorous requirements of industrial and consumer applications. With its robust design and reliable performance, the FH102-TR-E is a smart choice for your power management needs.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Essentra Components
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess