EN
  • EN
  • DE

FJPF5200RTU

Part No FJPF5200RTU
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 250V 17A TO220F-3  /  Bipolar (BJT) Transistor NPN 250 V 17 A 30MHz 50 W Through Hole TO-220F-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 17 A
Voltage - Collector Emitter Breakdown (Max) 250 V
Vce Saturation (Max) @ Ib, Ic 3V @ 800mA, 8A
Current - Collector Cutoff (Max) 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 55 @ 1A, 5V
Power - Max 50 W
Frequency - Transition 30MHz
Temperature Range - Operating -50°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220F-3
Base Product Number FJPF52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 50
Win Source Part Number 1164445-FJPF5200RTU
Ultra Librarian 3D Model Ultra Librarian FJPF5200RTU CAD Model

Description

Introducing the ON Semiconductor FJPF5200RTU

ON Semiconductor is proud to present the FJPF5200RTU, a high-performance NPN Silicon Power Transistor designed to meet the needs of demanding applications. This versatile component is perfect for a wide range of uses, including power switching and amplifier applications.

Key Features

  • High Voltage Capability: The FJPF5200RTU is capable of handling high voltage operations, making it suitable for power supply and converter circuits.
  • High Current Rating: With a continuous collector current rating of up to 8A, this transistor can handle significant power, ensuring reliability in high-current scenarios.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in your circuits.
  • Fast Switching Speed: Its quick switching response is ideal for high-frequency operations, providing efficient performance in your electronic designs.

Applications

The FJPF5200RTU is an excellent choice for a variety of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits

Reliability and Quality

ON Semiconductor is committed to delivering products of the highest quality and reliability. The FJPF5200RTU is no exception, as it is manufactured to stringent standards, ensuring optimal performance and durability. It is designed to withstand challenging environmental conditions, making it a robust choice for industrial applications.

Technical Specifications

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage (Vceo): 400V
  • Collector Current (Ic): 8A
  • Power Dissipation (Pd): 40W
  • Operating Junction Temperature (Tj): -55°C to +150°C
  • Package / Case: TO-220AB

With the FJPF5200RTU, ON Semiconductor continues to provide innovative components that push the boundaries of power management technology. Whether you are developing power supplies, amplifiers, or any other application requiring a robust NPN transistor, the FJPF5200RTU is an excellent choice to power your innovation.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9736 $59.2080
75+ $1.6195 $121.4625
115+ $1.5687 $180.4005
155+ $1.5181 $235.3055
200+ $1.4675 $293.5000
265+ $1.3158 $348.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess