EN
  • EN
  • DE

FJX992TF

Part No FJX992TF
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 120V 100MA SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features Bipolar (BJT) Transistor PNP 120 V 100 mA 100MHz 235 mW Surface Mount SOT-323
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SOT-323
Family Name FJX992
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number FJX992TF-ND, FJX992TFCT, FJX992TFDKR, FJX992TFTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871997-FJX992TF
Ultra Librarian 3D Model Ultra Librarian FJX992TF CAD Model

Description

Introducing Product FJX992TF from ON Semiconductor

ON Semiconductor's FJX992TF is a high-performance PNP transistor that is designed to meet the needs of a wide range of applications. This versatile transistor is part of ON Semiconductor's extensive portfolio of semiconductor components, known for their reliability and efficiency. The FJX992TF is an ideal choice for designers and engineers looking for a component that offers both high quality and cost-effectiveness.

Key Features:

  • Low V<sub>CE(sat): The FJX992TF boasts a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation. This feature makes it suitable for applications that require high energy efficiency.
  • High Current Gain Bandwidth Product (f<sub>T): With its high transition frequency, the FJX992TF is well-suited for amplification of high-frequency signals, making it a perfect fit for audio amplifiers, signal processing, and other high-speed switching applications.
  • Complementary NPN Type Available: For applications that require a complementary NPN transistor, ON Semiconductor offers a matching part, providing designers with the flexibility to create push-pull, class B, and other types of amplifier configurations.
  • Lead-Free and RoHS Compliant: The FJX992TF is designed with environmental considerations in mind. It is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive applications.
  • Surface Mount Package: The transistor comes in a compact SOT-323 package, which is ideal for space-constrained applications. Its surface-mount design allows for streamlined PCB assembly processes and is compatible with automated manufacturing techniques.

Applications:

The FJX992TF is a highly adaptable component that can be used in various applications, including, but not limited to:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

With its exceptional performance characteristics and ON Semiconductor's commitment to quality, the FJX992TF is a reliable choice for any application requiring a PNP transistor. Whether you are designing consumer electronics, industrial systems, or automotive applications, the FJX992TF is engineered to deliver outstanding performance and value.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0827 $57.8900
1,705+ $0.0679 $115.7695
2,635+ $0.0658 $173.3830
3,630+ $0.0637 $231.2310
4,695+ $0.0616 $289.2120
6,280+ $0.0552 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess