EN
  • EN
  • DE

FOD3184TSRS

Part No FOD3184TSRS
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1427+
Reference case SOP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 730947-FOD3184TSRS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD3184TSRS CAD Model

Description

ON Semiconductor FOD3184TSRS High-Speed Gate Driver

The ON Semiconductor FOD3184TSRS is a high-performance, high-speed gate driver designed to meet the stringent requirements of fast-switching applications. This device is a part of ON Semiconductor's extensive gate driver portfolio, offering a robust and efficient solution for driving power MOSFETs and IGBTs.

Key Features

  • High Output Current: The FOD3184TSRS is capable of providing a peak output current of 2.5A, making it suitable for driving large power devices that require high current for rapid switching.
  • Wide Operating Voltage Range: This gate driver operates over a wide supply voltage range of 15V to 30V, allowing for flexibility in various circuit designs and applications.
  • High Noise Immunity: With an integrated common-mode noise rejection feature, the FOD3184TSRS offers excellent immunity to electrical noise, which is crucial for maintaining signal integrity in noisy environments.
  • Fast Propagation Delays: The device boasts fast propagation delays and matched rise and fall times, ensuring that the power devices are switched efficiently and with minimal delay.
  • Isolation: The FOD3184TSRS provides 3750Vrms for 1 minute of galvanic isolation between the input and output, enhancing system safety and reliability.

Applications

The ON Semiconductor FOD3184TSRS is ideal for a variety of applications that require high-speed switching and reliable isolation. These include:

  • Motor drives
  • Power inverters
  • Switch-mode power supplies (SMPS)
  • Industrial inverters
  • Uninterruptible power supplies (UPS)

Product Advantages

The FOD3184TSRS gate driver from ON Semiconductor offers designers a combination of high-speed operation, high-output drive capability, and robust isolation, all of which contribute to enhanced performance and reliability in high-power and high-voltage applications. Its compact footprint and compliance with industrial temperature ranges make it an excellent choice for space-constrained and harsh operating conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FOD3184TSRS is no exception. It is designed to meet stringent industry standards, ensuring a reliable solution for driving power semiconductors in critical applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess