EN
  • EN
  • DE

FP303-TL-E

Part No FP303-TL-E
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059588-FP303-TL-E
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FP303-TL-E CAD Model

Description

The FP303-TL-E from ON Semiconductor is a state-of-the-art Power MOSFET that offers high efficiency and reliability for a wide range of applications. Designed with advanced trench technology, this device is tailored to deliver optimal performance in power switching applications.

Key Features

  • Low RDS(on): The FP303-TL-E boasts a low on-resistance, which translates to reduced conduction losses and improved power efficiency. This feature is particularly beneficial in applications where power conservation is critical.
  • High-Speed Switching: With its fast switching capabilities, this Power MOSFET is ideal for high-frequency applications, ensuring minimal switching losses and better performance in power conversion systems.
  • Robust Thermal Performance: The FP303-TL-E is designed to handle high thermal loads, making it suitable for applications that operate in high-temperature environments or require extended periods of operation.
  • Enhanced Durability: ON Semiconductor's commitment to quality is evident in the FP303-TL-E's construction, which is built to withstand harsh conditions and provide a long operational lifespan.

Applications

The FP303-TL-E is versatile and can be used in various applications, including but not limited to:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Specifications

This device comes in a compact package and has the following specifications:

  • Voltage Rating: Specifically designed to handle significant voltage levels while maintaining stability and performance.
  • Current Capacity: Capable of supporting high current demands, making it suitable for heavy-duty operations.
  • Low Gate Charge: Ensures efficient gate switching, reducing power dissipation during operation.

The ON Semiconductor FP303-TL-E is a testament to ON Semiconductor's expertise in power management technology. It provides designers with a reliable and efficient solution for their power MOSFET needs, making it an excellent choice for modern electronic designs that demand high performance and energy efficiency.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
TT Electronics
Lowest to $6.0469
Essentra Components
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hewlett Packard
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess