EN
  • EN
  • DE

FQAF17N40

Part No FQAF17N40
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 400V 12.2A TO3PF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 400 V 12.2A (Tc) 100W (Tc) Through Hole TO-3PF
Manufacturer ON Semiconductor
Series QFET®
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-3P-3 Full Pack
Case / Package TO-3PF
Family Name FQAF1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 360
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872239-FQAF17N40
Ultra Librarian 3D Model Ultra Librarian FQAF17N40 CAD Model

Description

ON Semiconductor FQAF17N40 N-Channel QFET® MOSFET

The ON Semiconductor FQAF17N40 is a high-performance N-Channel QFET® MOSFET that provides state-of-the-art technology for energy-efficient power management in a wide range of applications. This MOSFET is designed to deliver high-speed switching with low on-state resistance, making it an ideal choice for high-efficiency power supply designs.

With a drain-source voltage (V<sub>DS) of 400V and a continuous drain current (I<sub>D) of 17A, the FQAF17N40 is capable of handling high power levels, making it suitable for both industrial and consumer applications. The device's low gate charge (Q<sub>g) enhances its fast switching capability, which is essential for reducing switching losses in power conversion systems.

The FQAF17N40 features a rugged, high-voltage structure that provides reliable performance under demanding conditions. Its high avalanche energy rating ensures safe operation during events such as load dump or short circuit, which adds an extra layer of protection for the connected circuitry. The MOSFET's body diode exhibits low reverse recovery time (t<sub>rr), which further contributes to the efficiency of the device in applications that require fast diode recovery, such as switch-mode power supplies and motor drives.

Designed with the environment in mind, the FQAF17N40 is RoHS compliant, ensuring that it meets the latest environmental standards and regulations. Its TO-3PF package is not only robust but also offers excellent thermal performance, which is critical for maintaining stability and extending the lifespan of the device in high-temperature environments.

Applications for the FQAF17N40 include, but are not limited to, power supplies for servers, telecom equipment, lighting systems, and high-power motor control circuits. The combination of its high voltage and current capabilities, fast switching, and energy-efficient operation make the FQAF17N40 from ON Semiconductor an excellent choice for designers looking to optimize their power management solutions.

For detailed specifications and application support, designers and engineers can refer to the datasheet and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess