EN
  • EN
  • DE

FQB5N50TM

Part No FQB5N50TM
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 4.5A D2PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 500 V 4.5A (Tc) 3.13W (Ta), 85W (Tc) Surface Mount D²PAK (TO-263AB)
Manufacturer ON Semiconductor
Series QFET®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263AB)
Family Name FQB5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872241-FQB5N50TM
Ultra Librarian 3D Model Ultra Librarian FQB5N50TM CAD Model

Description

The FQB5N50TM is a state-of-the-art MOSFET device manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is designed to meet the high-performance requirements of modern electronic circuits, offering a perfect balance of efficiency, reliability, and thermal performance.

Key Features

  • High Voltage Capability: The FQB5N50TM boasts a 500V drain-to-source voltage (V<sub>DS), making it an excellent choice for high-voltage applications.
  • Low On-Resistance: With a low R<sub>DS(on) value, this MOSFET ensures minimal power loss and superior efficiency during operation.
  • Fast Switching: The device is designed for fast switching speeds, which is critical for reducing switching losses and improving performance in power conversion systems.
  • High Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 4.5 A, making it suitable for handling high current loads.

Applications

The FQB5N50TM is versatile and can be used in a variety of applications, including:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Lighting systems
  • High-voltage switching circuits

Robust Design

ON Semiconductor has designed the FQB5N50TM with robustness in mind. It features a ruggedized package that can withstand harsh operating conditions and a high avalanche energy rating, which makes it resilient against unexpected voltage spikes.

Thermal Management

Thermal management is critical for maintaining the longevity and reliability of electronic components. The FQB5N50TM includes an optimized package design for superior thermal performance, ensuring that the device operates within its specified temperature range even under high power conditions.

Eco-Friendly

ON Semiconductor is committed to environmental sustainability. The FQB5N50TM is designed to be compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it an eco-friendly choice for your circuit designs.

With its combination of high-voltage capability, efficiency, and rugged design, the FQB5N50TM MOSFET from ON Semiconductor is an excellent choice for engineers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess