EN
  • EN
  • DE

FQB5N80TM

Part No FQB5N80TM
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 4.8A D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 800 V 4.8A (Tc) 3.13W (Ta), 140W (Tc) Surface Mount D²PAK
Manufacturer ON Semiconductor
Series QFET®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name FQB5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919271-FQB5N80TM
Ultra Librarian 3D Model Ultra Librarian FQB5N80TM CAD Model

Description

The ON Semiconductor FQB5N80TM is a high-performance, N-Channel QFET® MOSFET that offers excellent power efficiency and reliability for a wide range of applications. This semiconductor device is designed to handle high levels of power and current, making it an ideal choice for power management tasks in both commercial and industrial electronics.

Key Features:

  • High Voltage Capability: The FQB5N80TM operates at 800V, making it suitable for high voltage applications that require efficient power conversion and switching.
  • Low On-Resistance: With a low on-resistance of 3.0 Ohm, this MOSFET ensures minimal power loss during operation, contributing to the overall efficiency of the system it is integrated into.
  • High Continuous Drain Current: It supports a continuous drain current of 4.5A, allowing it to handle significant power without performance degradation.
  • Fast Switching: The device's fast switching speed helps in reducing switching losses and improves the performance of power supplies and converters.
  • RoHS Compliant: The FQB5N80TM is RoHS compliant, ensuring that it meets the latest environmental standards and regulations for electronic components.

Applications:

The versatility of the FQB5N80TM MOSFET makes it suitable for a broad range of applications, including:

  • Power supplies
  • LED lighting solutions
  • DC-DC converters
  • Motor control systems
  • Inverters
  • Switch mode power supplies (SMPS)

ON Semiconductor's FQB5N80TM is a robust MOSFET that combines high voltage capacity, low on-resistance, and fast switching capabilities to provide a highly efficient solution for power management challenges. Its compliance with RoHS standards also ensures that it is suitable for use in environmentally sensitive products. Whether for industrial or commercial use, the FQB5N80TM is designed to deliver reliable performance and contribute to the efficiency of electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess