The ON Semiconductor FQPF6N90CT is a cutting-edge N-Channel QFET® MOSFET that offers high performance for a wide range of applications. Designed for high-efficiency power management tasks, this MOSFET is a perfect choice for engineers looking to improve their system's power conversion efficiency.
Key Features
- Voltage: The FQPF6N90CT operates at a drain-source voltage of 900V, making it suitable for high-voltage applications.
- Current: It can handle continuous drain current up to 6A, ensuring reliable performance in demanding situations.
- RDS(on): This MOSFET boasts a low on-state resistance of typically 1.25 ohms, which minimizes power loss and heat generation.
- Fast Switching: With fast switching capabilities, it enables efficient power conversion and reduces switching losses.
- Package: Enclosed in a TO-220F package, it offers a compact solution without compromising on power handling capabilities.
Applications
The versatility of the FQPF6N90CT makes it ideal for a wide range of applications, including:
- Power supplies for servers, telecom, and networking equipment
- LED lighting solutions
- Industrial power systems
- Electric vehicle charging stations
- Inverters and converters
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the FQPF6N90CT is no exception. It is designed to meet stringent requirements, ensuring a reliable operation even under harsh conditions. With its robust thermal performance and longevity, this MOSFET is a trustworthy component for any power management system.
Environmental Compliance
The FQPF6N90CT is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility. By choosing this MOSFET, designers are making an eco-friendly choice without sacrificing performance.