EN
  • EN
  • DE

FS6128-04G-XTP

Part No FS6128-04G-XTP
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN PLL W/VCXO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Clock Generator
Input Crystal
Output Clock
Number of Circuits 1
Maximum Input Frequency 27MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 001287-FS6128-04G-XTP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FS6128-04G-XTP CAD Model

Description

ON Semiconductor FS6128-04G-XTP Product Overview

The FS6128-04G-XTP from ON Semiconductor is a state-of-the-art integrated circuit designed for precision motor control applications. It is specifically engineered to cater to the needs of modern fan and motor control systems that demand high efficiency, reliability, and performance.

Key Features

  • Advanced PWM Control: The device incorporates sophisticated Pulse Width Modulation (PWM) techniques that enable smooth and efficient motor operation, reducing energy consumption and heat generation.
  • Integrated Hall Sensor Interface: With its built-in interface for Hall effect sensors, the FS6128-04G-XTP ensures precise motor speed and position feedback, which is essential for accurate control.
  • Soft Switching Technology: The soft switching capabilities of the chip minimize electromagnetic interference (EMI), which is crucial for applications sensitive to noise.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply specifications and ensuring versatility across different applications.
  • Robust Protection Features: The FS6128-04G-XTP comes with multiple protection features including over-current, under-voltage, and thermal shutdown, safeguarding the system against potential damage.

Applications

The ON Semiconductor FS6128-04G-XTP is ideal for a wide range of applications where efficient and reliable motor control is required. This includes:

  • PC and Server Cooling Fans
  • Blowers and Pumps
  • Home Appliances
  • Office Electronics
  • Automotive Systems
  • Industrial Automation

Technical Specifications

The device is packaged in a compact SOP-8 package, making it suitable for space-constrained applications. It is designed to operate over an industrial temperature range, ensuring performance in harsh environments. The FS6128-04G-XTP's performance is characterized by its high frequency PWM output, which can be easily adjusted to match the specific requirements of the application it is used in.

ON Semiconductor's commitment to quality and performance is evident in the FS6128-04G-XTP, making it a smart choice for designers looking to enhance their motor control systems with a reliable and efficient solution.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0208 $60.1248
15+ $8.2224 $123.3360
22+ $7.9649 $175.2278
30+ $7.7085 $231.2550
39+ $7.4509 $290.5851
52+ $6.6805 $347.3860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess