EN
  • EN
  • DE

FSA644BUCX

Part No FSA644BUCX
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC DATA LANE SWITCH MIPI 36WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Applications Cell Phone
Supply Voltage (V) 1.65V ~ 4.5V
Manufacturer Package 36-UFBGA, WLCSP
Supplier Device Package 36-WLCSP (2.42x2.42)
Mounting Style SMD
Family Part Number FSA644
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710201-FSA644BUCX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSA644BUCX CAD Model

Description

ON Semiconductor FSA644BUCX - High-Speed USB 2.0 Switch

The FSA644BUCX from ON Semiconductor is a versatile high-speed USB 2.0 (480 Mbps) switch specifically designed to handle multiple USB signals through a single device. This advanced switch is an ideal solution for USB multiplexing that requires low on-capacitance (Con) and low on-resistance (Ron) to minimize signal distortion and attenuation in applications such as mobile phones, digital cameras, and notebooks.

Key Features:

  • USB 2.0 Compliance: Ensures compatibility with high-speed data transfer rates of up to 480 Mbps.
  • Low Power Consumption: Designed for battery-powered devices where power conservation is critical.
  • High Bandwidth: Offers a wide bandwidth to maintain signal integrity for high-speed data transmission.
  • Bi-Directional Switching: Capable of switching USB 2.0 signals from a common D+/D- pair to two different destinations or vice versa.
  • Low Crosstalk: Minimizes interference between channels to ensure reliable data transfer.
  • ESD Protection: Integrated electrostatic discharge protection to safeguard against voltage spikes.

Applications:

  • Smartphones and Tablets
  • Notebook and Desktop Computers
  • Portable Media Players
  • Digital Cameras and Camcorders
  • USB Peripheral Devices
  • Docking Stations

With its compact UMLP (Ultra Micro Lead Package) footprint, the FSA644BUCX occupies minimal space on the PCB, making it an excellent choice for space-constrained designs. The switch's low crosstalk and high isolation ensure that signal integrity is maintained, even in complex multi-port scenarios. Moreover, the FSA644BUCX is designed to work seamlessly with both 1.8V and 2.5V control logic levels, providing flexibility in various design architectures.

Whether you're designing a new mobile device that requires reliable USB switching or upgrading an existing product, the FSA644BUCX offers the performance and reliability that ON Semiconductor is known for. Its robust feature set and compliance with USB 2.0 standards make it a prime choice for designers looking to enhance their USB interface capabilities.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7173 $60.9705
200+ $0.5886 $117.7200
305+ $0.5703 $173.9415
420+ $0.5518 $231.7560
545+ $0.5334 $290.7030
725+ $0.4782 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess