EN
  • EN
  • DE

FSD176MRBTUDTU

Part No FSD176MRBTUDTU
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH / Converter Offline Topology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number FSD176
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 455235-FSD176MRBTUDTU
Ultra Librarian 3D Model Ultra Librarian FSD176MRBTUDTU CAD Model

Description

Product Overview: FSD176MRBTUDTU by ON Semiconductor

The FSD176MRBTUDTU is a cutting-edge integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of the Fairchild Power Switch (FPS) series of high-performance power switches designed for a variety of power supply applications, particularly in the realm of AC/DC conversion and offline power supplies.

Key Features

  • High-Voltage Tolerance: The device is capable of withstanding high input voltage levels, making it suitable for a wide range of electrical environments and ensuring robust performance under varying conditions.
  • Integrated PWM Controller: The FSD176MRBTUDTU includes a Pulse Width Modulation (PWM) controller which provides precise control over the power supply output, enhancing efficiency and reliability.
  • Advanced Protection Features: It comes with built-in over-voltage protection, over-current protection, and thermal shutdown features that safeguard the circuit from potential damage due to abnormal operating conditions.
  • Energy Efficiency: The switch is designed for low standby power consumption, contributing to energy savings and compliance with modern energy conservation standards.
  • Reduced Component Count: Its integrated design allows for a reduction in the number of external components required, simplifying the design and reducing the overall bill of materials for the power supply.

Applications

The FSD176MRBTUDTU is versatile and can be used in a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Adapters for chargers
  • Standby and auxiliary power supplies
  • LED lighting applications
  • Open-frame switching power supplies

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The FSD176MRBTUDTU is built to high standards, ensuring long-term reliability and performance in your power supply solutions. With ON Semiconductor's expertise in power management and conversion, you can expect this product to deliver exceptional performance and contribute to the efficiency and stability of your applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess