EN
  • EN
  • DE

FSQ321L

Part No FSQ321L
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Green Mode Fairchild Power Switch (FPS™) for Valley Switching Converter | IC SWIT PWM GREEN OVP UVLO 8LSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 12V
Supply Voltage 8V ~ 20V
Switching Frequency 55kHz ~ 67kHz
Power (W) 12W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features Sync
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-LSOP
Mounting Style SMD
Family Part Number FSQ321
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Win Source Part Number 1176028-FSQ321L
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSQ321L CAD Model

Description

The ON Semiconductor FSQ321L is a highly integrated power switch designed for high-efficiency power management applications. This robust component is part of ON Semiconductor's leading-edge Green Mode Fairchild Power Switch (FPS™) product line, which is specifically engineered to minimize power consumption during standby and normal operation modes, thereby contributing to energy savings in a wide array of electronic devices.

Key Features

  • Advanced PWM Technology: The FSQ321L utilizes Pulse Width Modulation (PWM) to provide highly efficient power conversion, which is critical for reducing heat generation in electronic circuits.
  • Built-in Soft-Start: The device features a soft-start function that limits inrush current, ensuring a gradual increase in power and protecting components from sudden surges.
  • Integrated Protection Circuits: It comes with various protection features including Over Voltage Protection (OVP), Overload Protection (OLP), and Thermal Shutdown (TSD), enhancing the reliability and longevity of the system.
  • Frequency Modulation for EMI Reduction: The FSQ321L includes frequency modulation to spread the electromagnetic interference (EMI) and reduce its impact on nearby sensitive components.
  • Low Standby Power: Designed for energy-conscious applications, the device maintains extremely low power consumption during standby, meeting various international energy-saving standards.

Applications

The FSQ321L is versatile and can be used in a variety of applications where efficient power management is essential. These include:

  • Switched Mode Power Supplies (SMPS)
  • Adapters for consumer electronics
  • Power supplies for LCD monitors and TVs
  • Standby and auxiliary power supplies

Technical Specifications

With an operational voltage range that suits many applications and a high level of integration, the FSQ321L is a suitable choice for designers looking to create compact and reliable power solutions. It is available in a TO-220F-5L package, which is known for its excellent thermal performance and ease of mounting on printed circuit boards.

For detailed technical specifications, datasheets, and support resources, customers can visit the ON Semiconductor website or contact their sales and support team.

You May Also Be Interested in

Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8813 $61.6910
160+ $0.7242 $115.8720
250+ $0.7011 $175.2750
345+ $0.6780 $233.9100
445+ $0.6560 $291.9200
590+ $0.5879 $346.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess