ON Semiconductor FSS173-TL-E Product Overview
The FSS173-TL-E by ON Semiconductor is a cutting-edge, surface-mount Schottky Barrier Diode designed for high-efficiency power management applications. This diode is packaged in a compact, low-profile SOD-323 package, making it an ideal choice for space-constrained applications where size and power density are critical considerations.
Key Features
- Low Forward Voltage Drop: The FSS173-TL-E boasts a low forward voltage drop, enhancing system efficiency by minimizing power loss during conduction.
- High Current Capability: This diode supports a high average rectified current, allowing it to handle significant power levels in a small form factor.
- Fast Switching Speed: With its fast switching capabilities, the FSS173-TL-E reduces switching losses and improves performance in high-frequency applications.
- Thermal Performance: The SOD-323 package is designed for optimal thermal performance, ensuring reliability and longevity even under high temperature operating conditions.
Applications
The FSS173-TL-E is versatile and can be used in a variety of applications, including:
- DC-DC converters
- Power supply management
- Reverse polarity protection
- Load switch
- Boost converters
Product Specifications
The FSS173-TL-E Schottky Barrier Diode features several key specifications that make it a robust choice for power management solutions:
- Package: SOD-323
- Peak Reverse Voltage: 30V
- Forward Continuous Current: 1A
- Max Surge Current: 10A
- Operating Junction Temperature Range: -55°C to +125°C
ON Semiconductor's commitment to quality and performance is evident in the FSS173-TL-E, making it a reliable and efficient component for modern electronic systems. Whether you're designing for consumer electronics, automotive applications, or industrial power systems, this Schottky Barrier Diode is an excellent choice for your power management needs.