The FTD2017A-TL-E from ON Semiconductor is a state-of-the-art power MOSFET designed for a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of energy-efficient power management components, known for their reliability and performance.
Key Features
- Low On-Resistance: The FTD2017A-TL-E features an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High-Speed Switching: Designed for fast switching applications, this MOSFET is capable of operating at high frequencies, making it ideal for modern high-speed power switching circuits.
- Low Gate Charge: The low gate charge of the FTD2017A-TL-E ensures minimal power is required to control the MOSFET, thus conserving energy and reducing heat dissipation during operation.
- Robust Thermal Performance: With a power dissipation rating that ensures stable operation even under high current conditions, the FTD2017A-TL-E is engineered to handle significant thermal stresses.
Applications
The versatility of the FTD2017A-TL-E allows it to be used in a plethora of applications, including:
- DC/DC converters
- Power supply modules
- Motor drives
- Automotive applications
- Switching regulators
- Power management for consumer electronics
Product Specifications
The FTD2017A-TL-E boasts an impressive set of specifications that make it a top choice for designers looking for a robust power MOSFET:
- Drain-Source Voltage (V<sub>DS): 150V
- Continuous Drain Current (I<sub>D): 2A
- Power Dissipation (P<sub>D): 1.4W
- Operating Temperature Range: -55°C to +150°C
- Package: Surface-Mount
Conclusion
The FTD2017A-TL-E from ON Semiconductor is a testament to the company's commitment to providing high-quality, efficient, and versatile power management solutions. Whether it's for industrial, automotive, or consumer electronics, this power MOSFET is engineered to deliver optimal performance and reliability for your application's power management needs.