EN
  • EN
  • DE

FW297-TL-2W

Part No FW297-TL-2W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 4.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate, 4V Drive
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 4.5A
Maximum Rds On at Id,Vgs 58 mOhm @ 4.5A, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 14nC @ 10V
Max Input Capacitance 750pF @ 20V
Maximum Power Dissipation 1.8W
Temperature Range - Operating 150°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1040410-FW297-TL-2W
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FW297-TL-2W CAD Model

Description

The FW297-TL-2W is a cutting-edge semiconductor product from ON Semiconductor, a leader in the field of energy-efficient innovations. This product is designed to cater to a wide range of applications, particularly in the power management sector, where performance and reliability are of paramount importance.

Key Features

  • High Efficiency: The FW297-TL-2W boasts a design optimized for maximum energy efficiency, which not only conserves power but also reduces heat dissipation, leading to a longer lifespan for the device it powers.
  • Durability: Built with robust materials, the product is engineered to withstand harsh conditions and deliver consistent performance over time.
  • Compact Size: The device's small form factor makes it an ideal choice for space-constrained applications, allowing for greater flexibility in system design.
  • Easy Integration: With its user-friendly interface, the FW297-TL-2W can be easily incorporated into a variety of electronic systems without the need for complex configurations.

Applications

The versatility of the FW297-TL-2W allows it to be used across multiple sectors, including but not limited to:

  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure

Technical Specifications

The FW297-TL-2W is designed to meet the rigorous demands of modern electronic devices. Some of its technical specifications include:

  • Optimized power handling capabilities
  • High thermal performance
  • Low quiescent current
  • Advanced protection features

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality and reliability. The FW297-TL-2W is no exception, undergoing stringent testing and quality control measures to ensure it meets the company's rigorous standards. Customers can trust in the FW297-TL-2W for their critical applications, knowing it is backed by ON Semiconductor's reputation for excellence.

For detailed datasheets, technical documents, and further information on how to procure the FW297-TL-2W, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess