EN
  • EN
  • DE

FW812-TL-E

Part No FW812-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 35V 10A 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 35V
Continuous Drain Current at 25°C 10A
Maximum Rds On at Id,Vgs 17 mOhm @ 10A, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 960pF @ 20V
Maximum Power Dissipation 2.5W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1040418-FW812-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FW812-TL-E CAD Model

Description

The FW812-TL-E is a high-performance Power MOSFET brought to you by ON Semiconductor, a trusted leader in energy-efficient innovations. This MOSFET is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management and high reliability. It is an ideal choice for a wide range of applications, including power supplies, motor controls, lighting, and automotive systems.

Key Features

  • Low On-Resistance: The FW812-TL-E features an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is capable of handling high-frequency operations, making it suitable for modern high-speed power switching applications.
  • High Power and Current Handling: With its robust design, the FW812-TL-E is capable of managing high levels of power and current without compromising on performance, ensuring reliability even under strenuous conditions.
  • Thermal Efficiency: The device is encapsulated in a package that enhances thermal dissipation, which helps in maintaining a lower operating temperature and prolongs the life of the product.
  • Gate Charge Optimization: This MOSFET has been optimized for low gate charge, which minimizes switching losses and enables efficient operation at high frequencies.

Applications

The versatility of the FW812-TL-E allows it to be used in a variety of applications across different industries. It is particularly well-suited for:

  • DC/DC converters
  • AC/DC power supplies
  • Motor drives and inverters
  • LED lighting systems
  • Automotive electronics

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The FW812-TL-E is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and automotive applications. With its robust construction and ON Semiconductor's dedication to quality, the FW812-TL-E is a product you can rely on for your critical power management needs.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess