EN
  • EN
  • DE

H11L2S

Part No H11L2S
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description Schmitt Trigger Output 6-Pin Optocoupler | OPTOISOLATOR SHMITT TRIGGER SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5300Vrms
Input Type DC
Output Type Open Collector
Current - Output / Channel 50mA
Data Rate 1MHz
Current - DC Forward (If) (Maximum) 10mA
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1178212-H11L2S
Manufacturer Homepage www.ct-micro.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H11L2S CAD Model

Description

ON Semiconductor H11L2S Optoisolator

The H11L2S from ON Semiconductor is a versatile optoisolator device that combines a high-speed integrated circuit with a gallium-arsenide infrared LED and a photodetector. This sophisticated component is designed to provide electrical isolation between its input and output with a high degree of immunity to electrical noise. It is particularly suitable for applications where signal integrity is paramount, and electrical isolation is required to protect against high voltages, transient signals, and ground loops.

The H11L2S features an open-collector output and a Schmitt trigger input that enhances noise immunity and allows for direct coupling to a microprocessor or other logic circuitry. This makes it an ideal choice for interfacing with digital logic circuits where fluctuations in the input signal may otherwise cause unreliable operation.

Key Features of the H11L2S:

  • High Speed: The optoisolator can operate at speeds up to 1MHz, making it suitable for high-speed signal processing applications.
  • Wide Supply Voltage Range: It can accommodate supply voltages from 4.5V to 16V, allowing for flexibility in various circuit designs.
  • High Isolation Voltage: With an isolation voltage rating of 5300V peak, the H11L2S ensures safe electrical isolation between the input and output.
  • Temperature Range: The device is designed to operate over a wide temperature range from -55°C to +100°C, ensuring reliability in harsh environments.
  • Low Input Current: It requires a low input current to activate the LED, making it compatible with low-power signal sources.

Applications for the H11L2S are diverse and include digital logic ground isolation, line receivers, power supply control, and computer peripheral interfacing. Its robust design and high-speed operation make it an excellent choice for ensuring signal integrity in electronic systems where isolation is a critical requirement.

ON Semiconductor's commitment to quality and performance is evident in the H11L2S optoisolator, making it a reliable and efficient solution for designers looking to enhance their system's safety and functionality.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
Isocom Components 2004 LTD
6PIN AC INPUT, SINGLE OPTOCOUPLE
Lowest to $1.2929
CEL
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SSOP
Need more? Email Us
ON Semiconductor
OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Lowest to $1.1769
Broadcom Limited
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Need more? Email Us
QT Optoelectronics
OPTO.
Lowest to $1.2929
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $3.7549
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Open Collector 5000Vrms 1 Channel CMTI 6-SMD
Lowest to $0.3441

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1213 $58.2240
1,165+ $0.0993 $115.6845
1,810+ $0.0959 $173.5790
2,470+ $0.0936 $231.1920
3,210+ $0.0901 $289.2210
4,290+ $0.0809 $347.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess