EN
  • EN
  • DE

HC4538AG

Part No HC4538AG
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061849-HC4538AG
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HC4538AG CAD Model

Description

ON Semiconductor HC4538AG - Precision Monostable Multivibrator

The ON Semiconductor HC4538AG is a high-precision monostable multivibrator that is designed to provide reliable timing operations for a wide range of electronic applications. This integrated circuit (IC) is part of the HC family and is fabricated with silicon gate CMOS technology, ensuring low power consumption and a robust feature set.

Key Features

  • Stable Timing Characteristics: The HC4538AG offers precise and stable timing periods, which are determined by the external timing components you select (resistor and capacitor).
  • Retriggerable/Non-retriggerable Modes: This device can be configured in either a retriggerable or a non-retriggerable mode, providing flexibility for different types of timing applications.
  • Wide Supply Voltage Range: The device can operate over a wide supply voltage range from 2V to 6V, accommodating various logic levels and power supplies.
  • High Output Current: With the capability to source or sink up to 20mA, the HC4538AG can directly drive a load or interface with other logic families.
  • Low Power Consumption: Benefiting from CMOS technology, the IC has a low power consumption, making it suitable for battery-operated devices.
  • Output Pulse Width Control: The pulse width of the output signal can be controlled by the time constant determined by the external resistor and capacitor.

Applications

The versatility of the HC4538AG monostable multivibrator makes it an excellent choice for a variety of applications, including:

  • Timing circuits
  • Delayed switching
  • Pulse generation
  • Sequence generation
  • Waveform shaping

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the HC4538AG is no exception. It is designed to meet the stringent requirements of industrial and consumer electronics, ensuring reliable performance in even the most demanding conditions. Whether you need precise timing for digital systems or a dependable pulse generator, the HC4538AG from ON Semiconductor is a solid choice for your circuit designs.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Dell
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess