EN
  • EN
  • DE

SXT2222A

Part No SXT2222A
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096344-SXT2222A
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SXT2222A CAD Model

Description

The SXT2222A is a bipolar junction transistor (BJT) from Infineon Technologies, designed for general purpose amplification and switching applications. It is an NPN transistor packaged in a small outline transistor (SOT) package, making it suitable for compact designs where space is limited. The transistor provides a good balance of voltage, current, and gain characteristics, making it a versatile component for many electronic circuits.

Applications

  • General purpose amplification.
  • Switching circuits.
  • Driver circuits.
  • Linear regulators.
  • Signal processing circuits.

Features

  • Transistor Type: NPN
  • Collector-Emitter Voltage (Vceo): 40V
  • Collector Current (Ic): 600mA
  • Power Dissipation (Pd): 350mW
  • DC Current Gain (hFE): 100 - 300
  • Package: SOT-23
  • Operating Temperature Range: -55°C to +150°C

Benefits

  • General Purpose: Suitable for a wide range of applications due to its balanced characteristics.
  • Compact Size: The SOT-23 package allows for high-density board designs.
  • Good Amplification: Provides sufficient gain for many amplification needs.
  • Reliable Performance: Designed for stable and consistent performance.
  • Cost-Effective: Provides a good performance-to-cost ratio.

Additional Details

The SXT2222A is designed to provide a stable and reliable performance in various electronic circuits. The small SOT-23 package allows for efficient use of board space. This transistor is suitable for both through-hole and surface mount assembly techniques. The device features a high current gain, making it suitable for amplification and switching applications. The transistor is RoHS compliant. Proper biasing is important to ensure the transistor operates in the desired region. It is often used in conjunction with other components to build more complex circuits.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess