EN
  • EN
  • DE

HMSZ5226BT1G

Part No HMSZ5226BT1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825038-HMSZ5226BT1G
Ultra Librarian 3D Model Ultra Librarian HMSZ5226BT1G CAD Model

Description

ON Semiconductor HMSZ5226BT1G Product Overview

The HMSZ5226BT1G is a high-quality Zener diode from ON Semiconductor, designed to provide excellent voltage regulation with a minimal footprint. This Zener diode is a popular choice for a wide range of electronic applications, offering both reliability and performance in a small package.

Key Features:

  • Voltage Regulation: The HMSZ5226BT1G is a 3.3V Zener diode, which is ideal for providing a stable reference voltage in various circuits.
  • Power Dissipation: With a power dissipation of 500 mW, this component can handle a moderate amount of power, making it suitable for a variety of electronic applications.
  • Package: The device comes in a compact SOD-123 surface-mount package, which allows for efficient use of PCB space and is compatible with automated assembly processes.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, this Zener diode is built to high-quality standards, ensuring dependable performance over its lifespan.
  • Temperature Range: It operates within a wide temperature range from -55°C to +150°C, making it suitable for use in environments with varying temperature conditions.

Applications:

The HMSZ5226BT1G is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Reference voltage in analog-to-digital converters (ADCs)
  • Clamping voltages in multi-stage amplifiers

Quality and Environmental Compliance:

ON Semiconductor is committed to environmental sustainability and quality. The HMSZ5226BT1G complies with RoHS and is free from lead and other environmentally sensitive materials. It is also supported by ON Semiconductor's quality assurance, ensuring that each diode meets the stringent requirements for electronic components.

In summary, the HMSZ5226BT1G Zener diode from ON Semiconductor is a reliable and efficient solution for voltage regulation needs in a variety of electronic applications. Its compact form factor, robust power handling, and wide temperature range make it a preferred choice for designers seeking performance and durability.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess