EN
  • EN
  • DE

HN1B01FDW1T1G

Part No HN1B01FDW1T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 50V 0.2A SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 2μA
Typical Gain (hFE) (Min) 200 @ 2mA, 6V
Maximum Power Dissipation 380mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 001673-HN1B01FDW1T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HN1B01FDW1T1G CAD Model

Description

Product Overview: ON Semiconductor HN1B01FDW1T1G

The HN1B01FDW1T1G is a high-performance, dual digital transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a combination of two NPN transistors, encapsulated in a compact SOT-363 package, making it ideal for space-constrained applications.

Key Features

  • Transistor Type: Dual NPN digital transistors, providing the ability to control two separate circuits simultaneously.
  • Package: Comes in a small SOT-363 surface-mount package, which is designed for optimal power management in compact electronic devices.
  • Current Rating: Each transistor can handle a continuous collector current of up to 50mA, suitable for a wide range of applications.
  • Power Dissipation: With a power dissipation of 150mW per transistor, it offers a balanced performance for power-sensitive designs.
  • Operating Temperature: Capable of operating over a wide temperature range from -55°C to +150°C, ensuring reliability under varying environmental conditions.
  • Integrated Resistors: Features built-in bias resistors, which simplify circuit design by reducing component count and saving board space.

Applications

The HN1B01FDW1T1G is versatile and can be used in a variety of applications, including but not limited to:

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing
  • Switching circuits
  • Logic level shifting

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The HN1B01FDW1T1G is designed to meet stringent quality standards, ensuring consistent performance and reliability. It is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and safe electronic component manufacturing.

Conclusion

The HN1B01FDW1T1G from ON Semiconductor represents a reliable and efficient solution for designers looking to incorporate dual NPN transistors into their electronic designs. Its integrated resistors, small footprint, and robust performance make it an excellent choice for a multitude of applications where space and power efficiency are critical.

You May Also Be Interested in

Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363
Lowest to $0.2402
Diodes Incorporated
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0477
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0826 $50.3860
1,475+ $0.0678 $100.0050
2,285+ $0.0657 $150.1245
3,145+ $0.0636 $200.0220
4,075+ $0.0614 $250.2050
5,445+ $0.0551 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,752 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess