EN
  • EN
  • DE

HUF75645S3S

Part No HUF75645S3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 75A, 100V, 0.014 Ohm, N-Channel, UltraFET Power MOSFETs | MOSFET N-CH 100V 75A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 75A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 14mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 238nC at 20V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 3790pF at 25V
Power Dissipation (Maximum) 310W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1182441-HUF75645S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian HUF75645S3S CAD Model

Description

Product Overview: HUF75645S3S by ON Semiconductor

The HUF75645S3S is a high-performance, N-Channel UltraFET Power MOSFET designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This MOSFET is engineered to meet the demanding requirements of modern electronic circuits, delivering efficiency, reliability, and high power density in a compact package.

Key Features

  • High Current Capability: The HUF75645S3S offers a robust continuous drain current (ID) of 75A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) of just 8.0 mOhms, this MOSFET ensures minimal power loss and improved efficiency during operation.
  • High-Temperature Performance: It can operate effectively at extended temperatures, with a maximum junction temperature of 175°C, providing reliable performance even under thermal stress.
  • Advanced Process Technology: Utilizing ON Semiconductor's proprietary UltraFET process, the HUF75645S3S achieves excellent switching performance and reduced gate charge.
  • Voltage Rating: The device is rated for a maximum drain-source voltage (VDS) of 30V, which is ideal for a variety of low to medium voltage applications.

Applications

The versatility of the HUF75645S3S makes it an excellent choice for a wide range of applications. It is commonly used in:

  • Power Supply Circuits
  • DC to DC Converters
  • Motor Drives
  • Automotive Applications
  • Power Management Solutions

Package and Quality Assurance

The HUF75645S3S is packaged in a TO-263 (D2PAK) form factor, which is known for its robustness and excellent thermal performance. ON Semiconductor's commitment to quality ensures that each MOSFET meets stringent standards, providing designers with a reliable component for their high-power electronic designs.

Summary

With its combination of high current capacity, low on-resistance, and high-temperature operation, the HUF75645S3S from ON Semiconductor is an outstanding solution for designers looking to enhance the efficiency and reliability of their power management systems. Its advanced technology and versatile applications make it a valuable component in any high-performance power electronics system.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,445 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess