EN
  • EN
  • DE

ISL9V2540S3S

Part No ISL9V2540S3S
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description EcoSPARK N-Channel Ignition IGBT | IGBT 430V 15.5A 166.7W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 430V
Current - Collector (Ic) (Maximum) 15.5A
Vce(on) (Maximum) at Vge, Ic 1.8V at 4V, 6A
Maximum Power 166.7W
Input Type Logic
Gate Charge 15.1nC
Td (on/off) at 25°C -/3.64μs
Test Condition 300V, 1kOhm, 5V
Temperature Range - Operating -40°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB
Family Part Number ISL9V2540
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1190569-ISL9V2540S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL9V2540S3S CAD Model

Description

The ISL9V2540S3S is a robust, high-performance ignition IGBT designed by ON Semiconductor, a leading figure in energy-efficient innovations. This N-Channel IGBT is part of the EcoSPARK® series, which is renowned for its energy efficiency and reliability, making it an ideal choice for automotive ignition coil driver applications.

Boasting a 250mJ avalanche energy rating, the ISL9V2540S3S is engineered to handle the rigorous demands of modern ignition systems. Its 400V breakdown voltage ensures that the device can withstand the high-voltage environments commonly found in automotive ignition circuits.

The device incorporates several features that make it highly efficient and reliable. Its low on-state voltage drop reduces power dissipation and improves overall efficiency, which is critical for automotive applications where power conservation is paramount. Furthermore, the ISL9V2540S3S has been optimized for minimal gate charge and capacitance, which results in faster switching speeds and reduced switching losses.

Designed with an emphasis on safety, the ISL9V2540S3S includes a robust gate oxide that provides excellent protection against repetitive avalanche events, ensuring a longer operational life and increased reliability. This product is also characterized for multiple parameters at 175°C, which guarantees performance in high-temperature environments.

ON Semiconductor has packaged the ISL9V2540S3S in a compact D²-Pak (TO-263) surface-mount package, which allows for efficient heat dissipation and ease of integration into PCB designs. This packaging also offers benefits in terms of space-saving on the board, making it a versatile choice for designers looking to optimize their automotive systems.

With its combination of energy efficiency, high voltage capability, and robust design, the ISL9V2540S3S from ON Semiconductor represents a reliable and high-performing solution for automotive ignition systems. ON Semiconductor's commitment to quality ensures that this IGBT will meet the stringent requirements of the automotive industry, providing designers with a product they can trust for their high-voltage ignition applications.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7706 $61.9710
80+ $1.4530 $116.2400
125+ $1.4079 $175.9875
170+ $1.3629 $231.6930
220+ $1.3167 $289.6740
295+ $1.1804 $348.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess