EN
  • EN
  • DE

KA7500CD

Part No KA7500CD
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SMPS Controller | IC REG CTRLR BUCK 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 7V ~ 40V
Switching Frequency 1kHz ~ 200kHz
Duty Cycle (Maximum) 45%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOP
Family Part Number KA7500
Manufacturer Pack Quantity 4,050
MSL Level 1 (Unlimited)
Win Source Part Number 1192442-KA7500CD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA7500CD CAD Model

Description

ON Semiconductor KA7500CD: A Versatile PWM Controller

The ON Semiconductor KA7500CD is a highly versatile Pulse Width Modulation (PWM) controller integrated circuit designed to cater to a wide range of power supply and DC-to-DC converter applications. This robust component is crafted to offer precise control over power management, making it an essential part of any efficient electronic system.

The KA7500CD operates at a fixed frequency of 44 kHz, providing a stable switching frequency for your power conversion needs. Its ability to operate in both the push-pull and single-ended modes makes it a flexible choice for designers looking to implement it in various topologies, including boost, buck, and inverting configurations.

One of the key features of the KA7500CD is its dual alternating outputs, which are designed to drive a transformer or inductor directly in power supply circuits. This functionality is crucial for applications requiring isolated power delivery and voltage transformation. The IC also comes with built-in under-voltage lockout and soft-start features, enhancing the safety and reliability of the system by preventing abrupt starts and safeguarding against low input voltage conditions.

With its onboard error amplifier and adjustable dead-time control, the KA7500CD allows for precise feedback and control over the output voltage. This ensures tight regulation and high performance in the final application. The error amplifier also simplifies the feedback loop design, making it easier for engineers to achieve the desired output characteristics.

The KA7500CD is available in a 16-pin DIP package, ensuring compatibility with standard breadboards and PCB layouts. Its operating temperature range from 0°C to +70°C ensures reliable performance in various environments.

In conclusion, the ON Semiconductor KA7500CD stands out as a reliable and adaptable PWM controller. Whether you're developing power supplies for consumer electronics, industrial systems, or telecommunications equipment, the KA7500CD's features and performance make it a go-to choice for power management solutions.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,004 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess