EN
  • EN
  • DE

KBP02M

Part No KBP02M
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description 1.5A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1P 200V 1.5A KBPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Maximum) at If 1V at 1A
Current - Reverse Leakage at Vr 5μA at 200V
Temperature Range - Operating -55°C ~ 165°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBPM
Supplier Device Package KBPM
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1192662-KBP02M
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KBP02M CAD Model

Description

ON Semiconductor's KBP02M Bridge Rectifier

The KBP02M is a robust single-phase bridge rectifier from ON Semiconductor, renowned for its reliability and efficiency in converting alternating current (AC) to direct current (DC). This electronic component is an essential part of various power supply applications, making it a popular choice among engineers and designers for its compact size and high performance.

Key Features

  • Peak Repetitive Reverse Voltage: The KBP02M has a peak repetitive reverse voltage (Vrrm) of 200 volts, which makes it suitable for moderate voltage applications.
  • Forward Current: With a forward current (If) rating of 2 amperes, this bridge rectifier can handle a substantial amount of current for its size, making it ideal for small to medium power requirements.
  • Surge Current: It can withstand a surge current of up to 60 amperes, providing excellent tolerance to surge conditions in circuits.
  • High Case Dielectric Strength: The KBP02M boasts a high case dielectric strength of 1500 volts RMS, which contributes to the overall robustness and longevity of the device.
  • Operating Temperature Range: This component operates within a temperature range of -55°C to +125°C, ensuring stability and performance under extreme conditions.

Package and Mounting

The KBP02M comes in a KBP package, which is a standard size for bridge rectifiers and allows for easy mounting on printed circuit boards (PCBs). The device is designed for through-hole mounting, providing a secure and reliable connection to the PCB.

Applications

Due to its specifications and small form factor, the KBP02M is suitable for a variety of applications, including:

  • Power supplies for consumer electronics
  • DC power equipment
  • Telecommunication systems
  • Adapters
  • Lighting applications
  • Charging systems

In summary, ON Semiconductor's KBP02M bridge rectifier is a versatile and dependable component that offers a blend of high voltage capacity, substantial current handling, and surge current protection. Its wide operating temperature range and robust package make it an excellent choice for both commercial and industrial electronic applications.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess