EN
  • EN
  • DE

KBP06M

Part No KBP06M
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description 1.5A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1P 600V 1.5A KBPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Maximum) at If 1V at 1A
Current - Reverse Leakage at Vr 5μA at 600V
Temperature Range - Operating -55°C ~ 165°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBPM
Supplier Device Package KBPM
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1192664-KBP06M
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KBP06M CAD Model

Description

The ON Semiconductor KBP06M is a highly efficient, single-phase bridge rectifier that is designed to convert an alternating current (AC) input into a direct current (DC) output. This electronic component is a critical part of power supply units and is widely used in a variety of applications ranging from consumer electronics to industrial systems.

Key Features

  • High Current Capability: The KBP06M supports a maximum repetitive peak reverse voltage of 600V and a high forward current of 2A, making it suitable for moderate power requirements.
  • Low Forward Voltage Drop: With a low forward voltage drop, this bridge rectifier ensures high efficiency, which is essential for reducing power loss and heat generation within electronic circuits.
  • Reliability: The KBP06M is designed for high reliability and a long operational lifespan, which is crucial for maintaining the integrity of the electronic systems it is used in.
  • Compact Size: Its small footprint allows for easy integration into a wide range of electronic devices without requiring significant space, making it ideal for compact power supplies.
  • Industry Standard Package: Housed in a KBP package, the KBP06M is compatible with standard mounting and soldering techniques, which simplifies the assembly process.

Applications

The ON Semiconductor KBP06M is versatile and can be used in various applications, including:

  • Power supplies for consumer electronics like televisions, radios, and computers
  • Charging systems for batteries in portable devices
  • Adapters and on-board DC/DC converters
  • Industrial equipment that requires rectified power

Technical Specifications

Parameter Value
Repetitive Peak Reverse Voltage 600V
Average Rectified Output Current 2A
Forward Voltage Drop (Typical) 1.0V
Operating Temperature Range -55°C to +150°C

With its robust design and comprehensive features, the ON Semiconductor KBP06M is an excellent choice for designers and engineers looking for a reliable bridge rectifier for their power conversion needs.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
2A 50A 1kV 1V@2A ABS
Lowest to $0.0237
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1.1V@800mA 800mA 800V MBS
Lowest to $0.0206
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0264
Vishay
BRIDGE RECT 1P 600V 25A GSIB-5S
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1kV 2A 1.1V@2A KBP
Lowest to $0.0693
ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 12A GBPC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess