EN
  • EN
  • DE

KBU4J

Part No KBU4J
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description SILICON SINGLE-PHASE BRIDGE RECTIFIER(VOLTAGE - 50 to 800 Volts CURRENT - 4.0 Amperes) | BRIDGE RECT 1PHASE 600V 4A KBU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Maximum) at If 1V at 4A
Current - Reverse Leakage at Vr 5μA at 50V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBU
Supplier Device Package KBU
Family Part Number KBU4J
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1192732-KBU4J
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KBU4J CAD Model

Description

ON Semiconductor KBU4J Bridge Rectifier

The ON Semiconductor KBU4J is a single-phase bridge rectifier that stands out in the market for its robust performance and reliability. Designed to convert alternating current (AC) to direct current (DC), this component is essential in power supply applications where a stable DC voltage is required. The KBU4J is part of the KBU series, which is known for its high surge current capability and low leakage current, making it suitable for a variety of electronic devices and industrial equipment.

Key Features

  • High Current Rating: The device can handle a maximum average rectified forward current of 4A, ensuring efficient operation in high-power applications.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (Vrrm) of 600V, the KBU4J is capable of withstanding high voltage spikes, which is crucial for protecting the circuit from voltage transients.
  • Surge Overload Rating: It offers a surge overload rating of 125A, providing excellent surge handling capability which is important during initial power-up or overvoltage conditions.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is beneficial in reducing operational costs and heat dissipation.
  • High Isolation Voltage: With an isolation voltage of 2500V, the KBU4J ensures electrical isolation between the input and output, which is essential for safety.
  • Operating Temperature Range: It can operate within a temperature range of -55°C to +150°C, making it suitable for harsh environments.

Applications

  • Power supplies
  • DC motor controllers
  • Adapters
  • Battery chargers
  • Home appliances
  • Office equipment

The KBU4J is packaged in a KBU standard package, which is designed for through-hole mounting, making it easy to install on printed circuit boards (PCBs). Its robust construction ensures a long operational life and consistent performance, even in demanding conditions. Whether you are designing a power supply for consumer electronics or industrial machinery, the ON Semiconductor KBU4J bridge rectifier is a reliable choice that combines efficiency, durability, and high electrical isolation to meet your circuit requirements.

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 800V 35A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 35A D-34
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
ShenZhen SlkorMicro Semicon Co. Ltd
35A 1V@400mA 800mA 600V MBS
Lowest to $0.0157
IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1V@400mA 30A 1A 1kV ABS
Lowest to $0.0189
ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to $0.0578
ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0264
Micro Commercial Co
BRIDGE RECT 1PHASE 1KV 6A PB-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7420 $59.3600
190+ $0.6088 $115.6720
295+ $0.5899 $174.0205
405+ $0.5708 $231.1740
525+ $0.5518 $289.6950
705+ $0.4947 $348.7635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess