EN
  • EN
  • DE

KSC1730OTA

Part No KSC1730OTA
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 15V 1.1GHZ TO92-3  /  RF Transistor NPN 15V 50mA 1.1GHz 250mW Through Hole TO-92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr onsemi
Package Tape & Box (TB)
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 15V
Frequency - Transition 1.1GHz
Power - Max 250mW
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 5mA, 10V
Current - Collector (Ic) (Max) 50mA
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number KSC1730
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Standard Package 2,000
Win Source Part Number 1150840-KSC1730OTA
Ultra Librarian 3D Model Ultra Librarian KSC1730OTA CAD Model

Description

Product Overview: KSC1730OTA from ON Semiconductor

The KSC1730OTA is a cutting-edge transistor component manufactured by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This product is designed to cater to the demands of modern electronic applications, providing both high performance and efficiency.

Key Features

  • Device Type: NPN Silicon Epitaxial Transistor
  • Voltage Ratings: Capable of withstanding high voltage, making it suitable for a wide range of applications.
  • Current Handling: Designed for excellent current handling capabilities to ensure reliable operation under varying conditions.
  • High Frequency Performance: Optimized for high-frequency operations, making it ideal for RF and other high-speed signal applications.
  • Low Noise: Exhibits low noise characteristics, which is crucial for applications requiring high signal integrity.
  • Power Dissipation: Efficient power dissipation properties contribute to its robustness and longevity.

Applications

The KSC1730OTA transistor is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Audio Amplifiers: High fidelity and low distortion characteristics make it a great choice for audio amplification circuits.
  • Signal Processing: With its high-frequency performance, it is ideal for advanced signal processing tasks.
  • Telecommunication: Its ability to handle high frequencies and low noise makes it suitable for various telecommunication applications.
  • Switching Circuits: Reliable switching performance is critical in digital and mixed-signal circuits, and the KSC1730OTA delivers on this front.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet stringent industry standards. The KSC1730OTA is no exception, with its manufacturing process being subject to rigorous testing and quality control procedures. Customers can trust in the reliability and longevity of this component for their electronic designs.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The KSC1730OTA is designed with eco-friendly considerations in mind, ensuring compliance with various international environmental regulations.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess