The ON Semiconductor L78M05TL-TL-E is a fixed voltage regulator IC, designed to offer a stable 5V output for a wide range of electronic applications. This regulator is part of the L78Mxx series, which is well-known for its reliability and efficiency in providing linear voltage regulation. With its compact surface-mount package, the L78M05TL-TL-E is an ideal choice for space-constrained applications.
Key Features
- Output Voltage: Provides a precise 5V output with a tolerance of ±4% over line, load, and temperature variations.
- Output Current: Capable of delivering up to 500mA of output current, making it suitable for moderate power requirements.
- Thermal Overload Protection: Includes built-in thermal shutdown features to protect the device from overheating.
- Short Circuit Protection: Offers short circuit protection which enhances the longevity and reliability of the regulator and the overall system.
- Package Type: Comes in a compact SOT-223 package, which is ideal for automated assembly processes and saves board space.
Applications
The L78M05TL-TL-E is versatile and can be used in a variety of electronic circuits. Common applications include:
- Consumer Electronics
- Computer Systems
- Power Management Solutions
- Telecommunication Devices
- Instrumentation and Control Circuits
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the L78M05TL-TL-E is no exception. This voltage regulator is manufactured to meet high standards, ensuring stable performance and reliability for critical applications. With its robust design and protection features, the L78M05TL-TL-E is designed to perform consistently over a wide range of operating conditions.
Whether you are developing a new project or replacing a component in an existing circuit, the ON Semiconductor L78M05TL-TL-E voltage regulator is a dependable choice that offers peace of mind with its consistent performance and protective features.