EN
  • EN
  • DE

L88M05TL-TL-E

Part No L88M05TL-TL-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 150mA
Output Current 500mA
Operating Supply Current 5mA to 50mA
PSRR 65dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -20°C to 85°C
Mounting Through Hole
Case / Package IPAK/TP3H
Win Source Part Number 1051403-L88M05TL-TL-E
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Industrial, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian L88M05TL-TL-E CAD Model

Description

ON Semiconductor L88M05TL-TL-E: A Robust Linear Voltage Regulator

The L88M05TL-TL-E from ON Semiconductor is a high-performance linear voltage regulator designed to provide a stable 5V output with a maximum output current of 500mA. This reliable component is an excellent choice for a wide range of applications, including consumer electronics, automotive systems, and industrial controls.

Key Features:

  • Output Voltage: Precisely regulated 5V output, making it ideal for powering 5V logic and microcontrollers.
  • Output Current: Capable of delivering up to 500mA, suitable for moderate power requirements.
  • Low Dropout Voltage: Ensures efficient operation even with a minimal difference between the input and output voltages.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the connected load in case of a fault.

Applications:

The L88M05TL-TL-E is versatile and can be used in various applications such as:

  • Battery-powered devices
  • Automotive electronics
  • Embedded systems
  • Portable consumer electronics
  • Power management solutions

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the L88M05TL-TL-E is no exception. The device is manufactured with robust construction and is designed to meet stringent industry standards for performance and reliability.

Easy Integration:

With its compact SOT-223 package, the L88M05TL-TL-E is easy to integrate into a wide variety of circuit designs. Its small footprint allows for space-saving on PCBs, and its lead (Pb)-free construction is in line with modern environmental standards for electronic components.

In conclusion, the L88M05TL-TL-E from ON Semiconductor is an excellent choice for designers looking for a dependable voltage regulator that combines performance, protection features, and ease of use. Whether for new designs or as a replacement for existing applications, this component ensures a stable power supply with minimal external components required.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess