ON Semiconductor LA1145 Product Overview
The ON Semiconductor LA1145 is a high-performance, low-noise monolithic integrated circuit designed specifically for FM tuner systems. This versatile IC is engineered to deliver exceptional sound quality and reliability, making it an ideal choice for a wide range of audio applications, from car audio systems to high-fidelity home receivers.
Key Features
- High Sensitivity: The LA1145 is optimized for low signal-to-noise ratio, ensuring clear audio reception even in areas with weak FM signals.
- Low Distortion: It provides excellent linearity, which translates to reduced distortion and improved sound quality.
- Automatic Frequency Control (AFC): The integrated AFC feature helps maintain stable tuning and reduces the need for manual adjustments.
- Integrated Muting Function: The LA1145 includes a built-in muting function that can be activated during frequency changes to minimize noise.
- Wide Operating Voltage Range: This IC operates across a broad voltage range, accommodating various power supply conditions and enhancing system flexibility.
Applications
- Automotive audio systems
- Home stereo receivers
- Portable radio sets
- High-fidelity audio equipment
Technical Specifications
Parameter
Value
Supply Voltage Range
4.5V to 7.0V
Operating Temperature
-20°C to +70°C
Sensitivity
1.5µV (typical)
Package
SIP16
The ON Semiconductor LA1145 is a testament to the company's commitment to providing cutting-edge technology that enhances the audio experience. Its robust design and comprehensive feature set make it a go-to solution for FM tuner applications requiring high fidelity and stable performance.