The LA4570 from ON Semiconductor is a high-performance audio amplifier designed for a variety of applications. This integrated circuit is engineered to provide a perfect solution for compact audio amplification needs with its low distortion, high gain, and wide power supply range. It's an ideal choice for consumer electronic products such as television sets, radios, and personal audio devices where space is at a premium and quality sound is a must.
Key Features
- High Output Power: The LA4570 is capable of delivering a substantial output, ensuring loud and clear sound reproduction even in larger spaces.
- Low Distortion: Ensures audio is crisp and clean, maintaining the integrity of the original recording.
- Wide Power Supply Range: This amplifier can operate over a broad range of voltages, making it versatile for use in various electronic devices.
- Minimal External Components: Designed for simplicity, the LA4570 requires very few external components, which helps to reduce overall system cost and complexity.
- Thermal Protection: Built-in thermal protection helps to prevent damage from overheating, enhancing the longevity of the product.
Applications
The LA4570 is suitable for a wide range of audio amplification applications. Its compact design and high-quality output make it an excellent choice for:
- Portable audio devices
- Television sets
- Home stereo systems
- Car audio systems
- Public address systems
Technical Specifications
The LA4570 offers impressive technical specifications that ensure its performance in demanding situations:
- Power Output: 5W per channel
- Total Harmonic Distortion (THD): 0.05%
- Supply Voltage Range: 9 V to 18 V
- Operating Temperature: -20 °C to 70 °C
- Package Type: SIP-12
ON Semiconductor's commitment to quality and performance is evident in the LA4570 audio amplifier. This product is designed to meet the rigorous demands of modern audio applications while providing a cost-effective solution for manufacturers and hobbyists alike.