EN
  • EN
  • DE

LA4815VH-TLM-H

Part No LA4815VH-TLM-H
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP AB MONO 1.84W 14HSSOP / Amplifier IC 1-Channel (Mono) Class AB 14-HSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr onsemi
Package Tape & Reel (TR)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.84W x 1 @ 8Ohm
Voltage - Supply 4V ~ 16V
Features Mute
Mounting SMD (SMT)
Temperature Range - Operating -30°C ~ 75°C (TA)
Supplier Device Package 14-HSSOP
Package / Case 14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
Base Product Number LA4815
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-LA4815VH-TLM-H-OS,ONSONSLA4815VH-TLM-H
Standard Package 2,000
Win Source Part Number 1193253-LA4815VH-TLM-H
Ultra Librarian 3D Model Ultra Librarian LA4815VH-TLM-H CAD Model

Description

ON Semiconductor LA4815VH-TLM-H Product Overview

The LA4815VH-TLM-H is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive portfolio of power management devices, tailored to meet the demanding requirements of modern electronic systems. The LA4815VH-TLM-H is specifically engineered to provide a reliable and efficient power solution for a wide range of applications.

Key Features

  • High Efficiency: The LA4815VH-TLM-H is designed to deliver power with high efficiency, reducing heat generation and improving system reliability.
  • Compact Design: Its small form factor makes it suitable for space-constrained applications, allowing for more compact and streamlined designs.
  • Versatility: This component is versatile and can be used in various applications, including consumer electronics, automotive systems, and industrial equipment.
  • Durability: Built with high-quality materials, the LA4815VH-TLM-H is robust and capable of withstanding challenging operating conditions.

Applications

The LA4815VH-TLM-H is ideal for a multitude of applications, thanks to its adaptability and performance characteristics. It is commonly used in:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Automotive electronics
  • Portable devices

Technical Specifications

ON Semiconductor ensures that the LA4815VH-TLM-H meets stringent quality standards, providing detailed technical specifications for designers and engineers to integrate this IC into their projects with confidence. Key specifications include:

  • Operating Voltage Range
  • Maximum Output Current
  • Power Dissipation Capabilities
  • Thermal Resistance Parameters
  • Package Type and Footprint

Quality and Support

ON Semiconductor is committed to delivering not only high-quality products but also excellent customer support. The LA4815VH-TLM-H is backed by comprehensive technical documentation, application notes, and dedicated customer service teams ready to assist with design-in processes, ensuring a smooth integration into your product line.

For more information on the LA4815VH-TLM-H, including datasheets, reference designs, and ordering information, please visit ON Semiconductor's official website or contact your local sales representative.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 191 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess