EN
  • EN
  • DE

LA7217M-TRM-E

Part No LA7217M-TRM-E
Manufacturer ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description SYNCHRONIZING SIGNAL SEPARATOR W / Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,210 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 174388-LA7217M-TRM-E
Ultra Librarian 3D Model Ultra Librarian LA7217M-TRM-E CAD Model

Description

ON Semiconductor LA7217M-TRM-E: High-Performance Analog IC

The LA7217M-TRM-E is a state-of-the-art analog integrated circuit (IC) brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed to cater to a wide range of applications, offering exceptional performance and reliability.

At the core of the LA7217M-TRM-E is its ability to process analog signals with high precision. It is well-suited for use in audio, video, and RF systems, where maintaining signal integrity is critical. The IC's robust design ensures that it can operate effectively under varying conditions, making it an ideal choice for consumer electronics, automotive systems, and industrial equipment.

The LA7217M-TRM-E boasts a compact form factor, which allows it to be integrated into systems where space is at a premium. Despite its small size, it does not compromise on power or functionality. The IC features low power consumption, contributing to the energy efficiency of the end product, and making it suitable for battery-powered devices.

ON Semiconductor has equipped the LA7217M-TRM-E with advanced protection features to ensure long-term reliability. These include over-temperature protection, under-voltage lockout, and over-current protection. Such safeguards are essential for preventing damage to the IC and the surrounding components, thus extending the lifespan of the product.

The LA7217M-TRM-E is available in a surface-mount package, which facilitates easier assembly and soldering onto a printed circuit board (PCB). This packaging also enhances thermal performance, ensuring that the IC remains within its optimal operating temperature range.

In summary, the LA7217M-TRM-E from ON Semiconductor is a versatile and efficient solution for analog signal processing. Its combination of compact size, low power consumption, and robust protection features make it a top choice for engineers and designers looking to enhance the performance of their electronic systems. With ON Semiconductor's reputation for quality, you can be assured that this IC will deliver exceptional performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1476 $58.0664
34+ $3.4038 $115.7292
53+ $3.2964 $174.7092
73+ $3.1901 $232.8773
94+ $3.0839 $289.8866
126+ $2.7651 $348.4026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess