The LA75503V-TLM-E from ON Semiconductor is a highly integrated circuit designed for the ever-evolving demands of modern television and video signal processing. This advanced IC is part of ON Semiconductor's commitment to providing innovative solutions for video applications, ensuring high-quality performance and reliability.
Key Features
- Integrated Video Filter: This IC includes an integrated video filter that significantly improves image quality by reducing noise and enhancing sharpness.
- Low Power Consumption: The LA75503V-TLM-E is designed with energy efficiency in mind, making it ideal for portable and low-power applications.
- Multi-Standard Support: It supports various video standards, ensuring compatibility with a wide range of video formats and broadcast systems.
- Compact Package: The compact TSSOP package allows for a small footprint on the PCB, making it suitable for space-constrained designs.
Applications
The LA75503V-TLM-E is versatile and can be used in a variety of applications, including:
- Television sets
- Set-top boxes
- Personal video recorders (PVRs)
- DVD players and recorders
- Video game consoles
Technical Specifications
| Parameter |
Value |
| Operating Temperature |
-20°C to +75°C |
| Supply Voltage |
3.3V |
| Package |
TSSOP |
With its robust features and flexible applications, the LA75503V-TLM-E is a top choice for designers and engineers looking to enhance video signal processing in their products. ON Semiconductor's quality and performance make this IC a reliable and efficient solution for your video processing needs.