EN
  • EN
  • DE

LA75505

Part No LA75505
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP-24P
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 754144-LA75505
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA75505 CAD Model

Description

Product Overview: ON Semiconductor LA75505

The ON Semiconductor LA75505 is a cutting-edge component designed for high-performance applications in the electronics industry. This product is an embodiment of ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern technology.

Key Features

  • High Efficiency: The LA75505 boasts excellent efficiency, ensuring that it operates at optimal levels while minimizing power loss. This makes it suitable for energy-sensitive applications.
  • Durability: Built with robust materials, the LA75505 is designed to withstand harsh conditions and provide a long operational lifespan, reducing the need for frequent replacements.
  • Compact Size: The compact form factor of the LA75505 allows for easy integration into a wide range of electronic circuits without taking up excessive space, making it ideal for space-constrained applications.
  • Low Noise Operation: ON Semiconductor has engineered the LA75505 to operate with minimal noise, ensuring that it does not interfere with the performance of adjacent components and systems.

Applications

The LA75505 is versatile and can be used in various applications, including but not limited to:

  • Communication devices
  • Consumer electronics
  • Automotive systems
  • Industrial controls

Technical Specifications

ON Semiconductor provides detailed technical specifications for the LA75505, which include its electrical characteristics, operating conditions, and package information. Customers are encouraged to review the datasheet for comprehensive details to ensure compatibility and optimal performance in their specific applications.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The LA75505 is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by customers in various industries. Users can trust in the dependable performance of the LA75505 for their critical applications.

For more information or to place an order for the ON Semiconductor LA75505, please contact an authorized distributor or visit the ON Semiconductor website.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess