EN
  • EN
  • DE

LB11620T-TLM-E

Part No LB11620T-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CTLR PAR/PWM TSSOP24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Applications General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V, 8 V to 17 V
Temperature Range - Operating -20°C to 100°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 018453-LB11620T-TLM-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11620T-TLM-E CAD Model

Description

ON Semiconductor LB11620T-TLM-E: A Comprehensive Overview

The LB11620T-TLM-E is a versatile and high-performance motor driver IC designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This particular product is tailored for precision motor control applications and is equipped with a range of features that make it an ideal choice for a variety of electronic devices.

Constructed with advanced semiconductor technology, the LB11620T-TLM-E is engineered to drive three-phase brushless DC motors, a common type of motor used in many modern appliances, computing devices, and industrial machinery. Its capability to efficiently control motor speed, direction, and torque makes it a suitable component for applications such as cooling fans, pumps, and other motor-driven systems.

The LB11620T-TLM-E offers a compact and efficient solution for motor control, thanks to its integrated functions that minimize the need for external components. It features built-in Hall sensor inputs, which are essential for detecting the position of the motor's rotor, enabling precise control of the motor's operation. This integration helps to reduce the overall design complexity and enhances the reliability of the end product.

Furthermore, the driver IC boasts a wide operating voltage range, accommodating various power requirements and ensuring compatibility with different types of electronic equipment. It also includes protection circuits, such as overcurrent protection and thermal shutdown, which safeguard the motor and the driver IC from potential damage due to abnormal operating conditions.

ON Semiconductor's commitment to quality is evident in the LB11620T-TLM-E, which is designed to meet the stringent requirements of industrial and consumer applications. The IC's small footprint, in a TSSOP package, allows for its integration into space-constrained designs without compromising performance.

In summary, the LB11620T-TLM-E from ON Semiconductor stands out as a reliable and efficient solution for designers looking to implement sophisticated motor control in their products. Its combination of integrated features, protection mechanisms, and compact design makes it a smart choice for a wide range of applications where precise and dependable motor operation is crucial.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess