EN
  • EN
  • DE

LB11660RV-MPB-H

Part No LB11660RV-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4V-15V 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver Bipolar Parallel, PWM 16-SSOP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -30°C ~ 95°C (TA)
Mounting Surface Mount
Package 16-LSSOP (0.173", 4.40mm Width)
Case / Package 16-SSOP
Family Name LB1166
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922705-LB11660RV-MPB-H
Ultra Librarian 3D Model Ultra Librarian LB11660RV-MPB-H CAD Model

Description

ON Semiconductor LB11660RV-MPB-H Motor Driver

The ON Semiconductor LB11660RV-MPB-H is a high-performance, three-phase brushless DC motor driver IC designed to deliver efficient and reliable control for a wide range of motor-driven applications. This advanced semiconductor product is optimized for precision and power, ensuring that it meets the rigorous demands of industrial and consumer applications alike.

Featuring a compact and robust package, the LB11660RV-MPB-H integrates multiple functionalities that streamline motor management. It incorporates a pre-driver circuit for three-phase motor output stages, which allows for direct connection to the motor windings. The IC also includes built-in overcurrent protection, thermal shutdown, and under-voltage lockout features, enhancing the safety and durability of the motor system.

One of the key advantages of the LB11660RV-MPB-H is its ability to support a wide operating voltage range, typically from 10V to 30V. This flexibility makes it suitable for various power supply conditions, ensuring that it can be used in a multitude of application settings, from battery-powered portable devices to stationary equipment with a fixed power supply.

The device is engineered to provide smooth and quiet motor operation, thanks to its sophisticated PWM control circuitry. The PWM (Pulse Width Modulation) technique enables precise speed control and efficient power management, which is crucial for applications that require energy-saving capabilities and low acoustic noise levels.

ON Semiconductor's LB11660RV-MPB-H is also designed for ease of use. It features a simple and intuitive interface that allows designers to quickly implement the IC into their motor control designs without the need for extensive programming or complicated setup procedures. This user-friendly approach accelerates the development cycle and reduces time-to-market for products incorporating this motor driver.

In summary, the LB11660RV-MPB-H from ON Semiconductor is an exceptional choice for designers and engineers looking for a reliable, high-performance motor driver IC. With its comprehensive protection features, wide voltage range, and efficient PWM control, this product stands out as a versatile solution for a diverse array of brushless DC motor applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 742 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess