EN
  • EN
  • DE

LB11868VGEVB

Part No LB11868VGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR LB11868V / LB11868V-TLM-H Motion Motor Control Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Power Management, Motor Control
Utilized IC / Part LB11868V
Supplied Contents Board(s)
Win Source Part Number 778296-LB11868VGEVB
Popularity Medium
Supply and Demand Status Limited
Family Name LB11868V
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LB11868VGEVB CAD Model

Description

The LB11868VGEVB is a high-performance, versatile motor driver solution from ON Semiconductor, designed to cater to a wide array of applications requiring precision motor control. This evaluation board is specifically engineered to demonstrate the capabilities of the LB11868VG, a three-phase brushless DC motor driver IC, which is an integral part of modern electronic systems requiring efficient and reliable motor operation.

The LB11868VG IC is capable of driving motors with a supply voltage ranging from 4.5V to 5.5V, making it suitable for battery-powered devices and low-voltage applications. It features a built-in Hall sensor input, which simplifies the motor control circuit and enhances the overall system reliability. The IC also incorporates a Lock Detect / Automatic Restart function that ensures the motor operation resumes smoothly after a lock condition is resolved.

The LB11868VGEVB enables designers and engineers to thoroughly evaluate the LB11868VG IC's performance. It comes with all necessary components to facilitate quick and easy setup, allowing for immediate testing and prototyping. The board's layout is optimized to showcase the IC's features such as its high-efficiency operation and thermal management capabilities.

Key features of the LB11868VGEVB include:

  • Direct drive of a three-phase brushless DC motor
  • Integrated Hall-effect sensor interface
  • Lock Detect / Automatic Restart function for enhanced safety
  • Forward and reverse rotation control
  • Overcurrent protection for safe operation
  • Thermal shutdown feature to prevent overheating
  • LED indicators for status and error reporting

The LB11868VGEVB is an ideal platform for developing applications such as cooling fans, pumps, and portable devices, where efficient and compact motor control is essential. ON Semiconductor provides comprehensive support documentation for this evaluation board, including detailed schematics, user manuals, and application notes, to assist developers in fully leveraging the board's capabilities.

With its robust design and feature-rich configuration, the LB11868VGEVB from ON Semiconductor stands as a valuable tool for any project involving three-phase brushless DC motor control, offering reliability, efficiency, and ease of use.

You May Also Be Interested in

TDK InvenSense
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess